location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Monitor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M70D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS32DM703UUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095534534
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:11
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung M70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32" LED VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 4 ms 300 cd/m² 3000:1
  • - Flicker-free technology
  • - F 32 kWh 32 W
More>>>
Short summary description Samsung M70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the Samsung M70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M70D, 32", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Samsung M70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of Samsung M70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

Samsung M70D. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Display
Display diagonal *
32"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
LED backlight
No
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Display brightness (min)
240 cd/m²
Response time *
4 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1 billion colors
Viewable size, horizontal
27.4" (69.7 cm)
Viewable size, vertical
15.4" (39.2 cm)
Display diagonal (metric)
31.5" (80 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour gamut standard
NTSC
Color gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Game features
Super Ultrawide GameView
Operating system installed
Tizen
Multimedia
RMS rated power
10 W
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
No
Design
Market positioning *
Consumer
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
2
USB Power Delivery
Yes
USB Power Delivery up to
65 W
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Wall mountable
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
32 kWh
Energy consumption (HDR) per 1000 hours *
58 kWh
Power consumption (typical) *
32 W
Power consumption (standby) *
0.5 W
Power consumption (max)
150 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1956451
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
28.2" (716.1 mm)
Depth (with stand)
7.62" (193.5 mm)
Height (with stand)
20.4" (517 mm)
Weight (with stand)
15 lbs (6.8 kg)
Width (without stand)
28.2" (716.1 mm)
Depth (without stand)
1.65" (41.8 mm)
Height (without stand)
16.7" (424.5 mm)
Weight (without stand)
12.6 lbs (5.7 kg)
Packaging data
Stand type
Simple stand
Package width
33.1" (842 mm)
Package depth
5.24" (133 mm)
Package height
19.2" (487 mm)
Package weight
19.2 lbs (8.7 kg)
Packaging content
Cables included
AC, HDMI, USB Type-C
Handheld remote control
Yes
Power cable length
59.1" (1.5 m)
Other features
Sound mirroring
Yes
Screen mirroring
Yes
TV Plus
Yes
SmartThings app support
Yes
Works with Samsung Bixby
Yes
Virtual assistant
Amazon Alexa & Samsung Bixby
Multi View
Yes
Digital signal format system
Not supported
Samsung Eye Saver Mode
Yes
Warranty period
2 year(s)
Adaptive picture
Yes
Anynet + (HDMI-CEC)
Yes
Image size
Yes
Wireless display
Yes
Factory tunning
Yes
Smart calibration
Yes
NFT marketplaces
Nifty Gateway
Workspace
Yes
Virtual AIM point
Yes
My contents
Yes
Auto source switch+
Yes
Brand Image Article code product Stock Price from
Samsung M70D computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung M70D computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS43DM702UUXDU M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black Samsung M70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32DM703UUXDU M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black Samsung M70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32DM702UUXDU M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black Samsung M70D computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32DM702UUXEN M70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Blue Samsung M80C computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Blue
(show image)
LS27CM80BUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70C computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED White Samsung M70C computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS27CM703UUXDU 3840 x 2160 pixels 4K Ultra HD LED White 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70C computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED White Samsung M70C computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32CM703UUXDU M70C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD White Samsung M80C computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS32CM801UUXDU M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M70C computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED White Samsung M70C computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS27CM703UUXEN M70C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Green Samsung M80C computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Green
(show image)
LS27CM80GUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
France 1 distributor(s)
United Kingdom 1 distributor(s)