Samsung logo

Samsung M50D computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39049
Info modified on:
01 Oct 2024, 11:57:10
Long product name Samsung M50D computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

27" Full HD (1920x1080), 250 cd/m², 60Hz, 3000:1, 4 ms, HDR10, HDMI, USB, Tizen, 615.5 x 455.4 x 193.5 mm

Short summary description Samsung M50D computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Samsung M50D, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung M50D computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Samsung M50D. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.