Philips logo

Philips 3000 series XD3110/19R1 vacuum 3 L Cylinder vacuum Dry 900 W Dust bag

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16694
Info modified on:
17 Nov 2024, 20:47:00
Short summary description Philips 3000 series XD3110/19R1 vacuum 3 L Cylinder vacuum Dry 900 W Dust bag:

Philips 3000 series XD3110/19R1, 900 W, Cylinder vacuum, Dry, Dust bag, 3 L, Allergy filter, HEPA

Long summary description Philips 3000 series XD3110/19R1 vacuum 3 L Cylinder vacuum Dry 900 W Dust bag:

Philips 3000 series XD3110/19R1. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: Allergy filter, HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product color: Blue

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.