Philips logo

Philips 7000 series HD9876/25 fryer Single 8.3 L Stand-alone 2200 W Hot air fryer White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8567
Info modified on:
12 Oct 2024, 20:50:42
Short summary description Philips 7000 series HD9876/25 fryer Single 8.3 L Stand-alone 2200 W Hot air fryer White:

Philips 7000 series HD9876/25, Hot air fryer, 8.3 L, 4.41 lbs (2 kg), Rapid Air, 7 person(s), China

Long summary description Philips 7000 series HD9876/25 fryer Single 8.3 L Stand-alone 2200 W Hot air fryer White:

Philips 7000 series HD9876/25. Product type: Hot air fryer, Capacity: 8.3 L, Fryer food capacity: 4.41 lbs (2 kg). Construction type: Single, Product color: White, Control type: Rotary, Touch. Display type: LED. Power: 2200 W. Width: 13.2" (335 mm), Depth: 17.6" (447 mm), Height: 13.8" (351 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.