location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2330D 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2330D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-27216
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 2330D 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets
Long product name DELL 2330D 1200 x 1200 DPI A4 :
The short editorial description of DELL 2330D 1200 x 1200 DPI A4

2230D A4 mono laser printer, 33ppm print speed, 1200 x 1200 dpi, two-sided printing
More>>>
DELL 2330D 1200 x 1200 DPI A4:
The official marketing text of DELL 2330D 1200 x 1200 DPI A4 as supplied by the manufacturer

Blazing Speed and Attention to Detail
The 2330d brings big-business performance to the home or small office.
- Meet the deadline with lightning-fast print speeds up to 33 ppm (Actual print speed will vary with use).
- Stunning 1200 x 1200 dpi resolution generates razor-sharp text and impressive, true-to-life graphics for any professional presentation.

Business Ready
All Dell products are backed by some of the best technical assistance and services around.
- A bright LCD offers an intuitive menu and complements the modern design.
- Take advantage of the 50-sheet multipurpose drawer to print on various paper sizes without changing drawers.
- Expand your printer as you grow with the optional 550-sheet paper drawer. You can also add additional memory power for printing high-capacity documents.
- Thanks to the Dell Toner Management System software, you can receive emails alerting you to low toner levels.

Eco and Budget Friendly
Enjoy immediate value, long-term savings and a variety of environmentally-responsible features.
- High-capacity mono toner cartridges can help deliver savings down the road with a low cost per page.
- An enormous 50,000-sheet maximum monthly duty cycle can help reduce downtime dramatically.
- A built-in mode for double-sided printing can help you minimize paper waste. You can also easily print multiple pages on a single sheet.
- Dell provides prepaid return postage bags with all toner cartridge shipments for fast, cost-effective recycling.

World-Class Service and Support
The 2330d is backed by a solid warranty and some of the best technical support in the business.
- Rest assured with Dell’s standard 1-Year Limited Hardware Warranty and 1-year Next Business Day Advanced onsite Service.1
- An optional 5-year warranty extension is available for those wish to increase the protection of their investment.
- Receive free fuser replacement for the life of your warranty.
- Get high-level tech support from ISF certified technicians, onsite diagnosis, fast track dispatch and much more with Dell ProSupportTM Printer Services.

Short summary description DELL 2330D 1200 x 1200 DPI A4:
This short summary of the DELL 2330D 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2330D, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description DELL 2330D 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL 2330D 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL 2330D. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
1
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Design
Product color *
Black
Display
LCD
Power
Power consumption (printing) *
590 W
Power consumption (standby)
13 W
Power consumption (PowerSave)
13 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 98425.2" (0 - 2500 m)
Weight & dimensions
Weight
31.1 lbs (14.1 kg)
Dimensions (WxDxH)
16.8 x 14.6 x 10.1" (426 x 370 x 256 mm)
Packaging data
Package weight
36.8 lbs (16.7 kg)
Other features
Package dimensions (WxDxH)
20.5 x 16.9 x 14" (520 x 430 x 355 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-01-27 09:49:37
Uk has collected 4 expert reviews for DELL 2330D 1200 x 1200 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-01-27 09:49:19
Product Code: 2230D Although the low-cost Dell 2230d mono-laser printer offers good speed, its control panel is hard to use. Saying that the Dell 2230d is the best inexpensive monochrome laser printer we've tested isn't saying much; none of the mode...
Bottom line The Dell 2330d succeeds in a modest way by providing good speed and paper handling for a low purchase price. Just be sure to keep the manual close by, and save up for the pricey toner replacements. Susan Silvius Lowest online price: £132.74...
70%
pcworld.com_techhive.com
Updated:
2016-01-27 09:49:10
Saying that the Dell 2230d monochrome laser printer is the best $199 (as of 11/12/09) unit we've tested isn't saying much; none of the models we've seen at this price point (including the Samsung ML-1630 and the HP LaserJet P1505) have made our Top 10...
Good Very inexpensive, Includes autoduplexer and WiFi, Fast...
Bad No ethernet, Inscrutable control panel, Pricey toner...
Bottom line Though the low-cost 2230d offers good speed, its control panel is hard to use...
50%
techworld.com
Updated:
2016-01-27 09:49:28
Saying that the Dell 2230d is the best inexpensive monochrome laser printer we've tested isn't saying much; none of the models we've seen at this price point have been up to much.Within its class, however, the Dell 2230d offers better speed and paper...
Bottom line The Dell 2330d succeeds in a modest way by providing good speed and paper handling for a low purchase price. Just be sure to keep the manual close by, and save up for the pricey toner replacements...
0%
printercomparison.com
Updated:
2016-01-27 09:49:37
Dell has expanded their line of printers to include photo inkjets, the trendy inkless Wasabi, and speedy laser printers. And while we've delved into their consumer lineup with reviews of the P703w, the V505, and the Wasabi we had yet to touch anythin...
Bottom line The Dell 2230d is an efficient, compact laser printer that lived up to the advertised print speeds as well as gave users an option to adjust toner levels manually, a fine feature. I'm not sure you could ask more of this machine performance wise.Howev...
0%