NEC logo

NEC PX700W data projector Large venue projector 7000 ANSI lumens DLP WXGA (1280x800) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68897
Info modified on:
10 Aug 2024, 09:54:38
Guarantee:
3 year
Long product name NEC PX700W data projector Large venue projector 7000 ANSI lumens DLP WXGA (1280x800) Black:

PX700W, DLP, 7000 Lm, 2100:1, 1280 x 800, 19.7kg

Short summary description NEC PX700W data projector Large venue projector 7000 ANSI lumens DLP WXGA (1280x800) Black:

NEC PX700W, 7000 ANSI lumens, DLP, WXGA (1280x800), 2100:1, 50 - 300", 31.5 - 2126" (0.8 - 54 m)

Long summary description NEC PX700W data projector Large venue projector 7000 ANSI lumens DLP WXGA (1280x800) Black:

NEC PX700W. Projector brightness: 7000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Horizontal lens shift range: -0.1 - 0.1°. Supported graphics resolutions: 1280 x 800 (WXGA), 1920 x 1200 (WUXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.