Philips logo

Philips 2000 series XC2012/01 stick vacuum/electric broom Battery Dry Cyclonic Bagless Green, Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5599
Info modified on:
27 Sept 2024, 20:28:30
Short summary description Philips 2000 series XC2012/01 stick vacuum/electric broom Battery Dry Cyclonic Bagless Green, Gray:

Philips 2000 series XC2012/01, Stick vacuum, Bagless, Green, Gray, Rectangular, Dry, Cyclonic

Long summary description Philips 2000 series XC2012/01 stick vacuum/electric broom Battery Dry Cyclonic Bagless Green, Gray:

Philips 2000 series XC2012/01. Product type: Stick vacuum, Dust container type: Bagless, Product color: Green, Gray. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 21.6 V. Package width: 14.9" (379 mm), Package depth: 5.28" (134 mm), Package height: 28.8" (732 mm). Weight: 3.31 lbs (1.5 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.