location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama TE8612MIS-B3AG signage display Kiosk design 86" LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Android 11 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE8612MIS-B3AG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TE8612MIS-B3AG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570123711
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2024 18:11:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iiyama TE8612MIS-B3AG signage display Kiosk design 86" LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Android 11 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor Kiosk design Black
  • - 86" 3840 x 2160 pixels LCD 400 cd/m²
  • - Touchscreen 8 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 32 W
Long product name iiyama TE8612MIS-B3AG signage display Kiosk design 86" LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Android 11 24/7 :
The short editorial description of iiyama TE8612MIS-B3AG signage display Kiosk design 86" LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Android 11 24/7

86", VA, 3840 x 2160, 16:9, 400 cd/m², 4000:1, PureTouch-IR, VGA, HDMI x4, USB-C, Mini jack x1, RS-232c x1, RJ45 x3, IR x1, S/PDIFl USB x5, WiFi, 7H, 1957 x 1160 x 100mm, 58.6kg
More>>>
iiyama TE8612MIS-B3AG signage display Kiosk design 86" LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Android 11 24/7:
The official marketing text of iiyama TE8612MIS-B3AG signage display Kiosk design 86" LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Android 11 24/7 as supplied by the manufacturer

86" Interactive 4K UHD Touchscreen elevating interactive collaboration

The TE8612MIS-B3AG is an exceptional 4K UHD interactive display designed by iiyama to enhance collaboration, communication, and engagement. With key features like Zero Airgap LCD screen eliminating parallax, accurate PureTouch-IR, iiWare 10 with Android 11, Wifi, and the iiyama DMS (Device management System), this display transforms the way you engage with content, making it an indispensable tool for modern workspaces and educational settings.

Boasting a new 4K Interface with User Profiles for simple login and access to your very own bespoke application and Cloud Drives or harmonize with your existing estate and unleash the true power of Windows and Office applications. iiyama TE8612MIS-B3AG becomes a highly personalised & flexible device within a busy hybrid environment for multiple users.

Share wirelessly more easily than ever before with iiyama Share and EShare app, bringing effortless ideation and efficient collaboration in your enterprise or school. This affordable display transforms the modern workplaces, educational institutions, dynamic meeting spaces and beyond. Elevate your interactive experience with the iiyama TE12 SERIES displays and embrace the future of visual communication.

IIYAMA SHARE
Connect up to 9 devices and easily share, stream and edit content from your device to your interactive display and vice versa, back to your laptop, tablet or phone. iiyama Share supports AirPlay, Chromecast and Miracast.

Short summary description iiyama TE8612MIS-B3AG signage display Kiosk design 86" LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Android 11 24/7:
This short summary of the iiyama TE8612MIS-B3AG signage display Kiosk design 86" LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Android 11 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama TE8612MIS-B3AG, Kiosk design, 86", LCD, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description iiyama TE8612MIS-B3AG signage display Kiosk design 86" LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Android 11 24/7:
This is an auto-generated long summary of iiyama TE8612MIS-B3AG signage display Kiosk design 86" LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Android 11 24/7 based on the first three specs of the first five spec groups.

iiyama TE8612MIS-B3AG. Product design: Kiosk design. Display diagonal: 86", Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 400 cd/m², HD type: 4K Ultra HD, Touchscreen. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Android 11. Product color: Black

Display
Panel type
VA
Display diagonal *
86"
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
400 cd/m²
HD type *
4K Ultra HD
Touchscreen *
Yes
Touchscreen technology
PureTouch-IR
Number of simultaneous touchpoints
40
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Contrast ratio (dynamic)
8000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
1.07 billion colors
Pixel pitch
0.0194 x 0.0194" (0.493 x 0.493 mm)
Active display area (W x H)
74.6 x 42" (1895 x 1066 mm)
Display diagonal (metric)
85.6" (217.4 cm)
Horizontal scan range
30 - 135 kHz
Surface hardness
7H
Glass thickness
0.118" (3 mm)
Glass film
AG/AR Film
Ports & interfaces
HDMI ports quantity *
4
HDMI version
2.0
HDMI input ports quantity
3
HDMI output ports quantity
1
DVI port *
No
VGA (D-Sub) input ports
1
USB port *
Yes
USB ports quantity
5
USB version
3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
3
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
RS-232 interface
Yes
RS-232C
Yes
Remote (IR) input
1
Audio Return Channel (ARC)
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
32 W
Design
Product design *
Kiosk design
Placement supported *
Indoor
Orientation
Horizontal
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
800 x 600 mm
Bezel width (bottom)
1.18" (3 cm)
Bezel width (side)
0.65" (1.65 cm)
Bezel width (top)
0.65" (1.65 cm)
Performance
Purpose *
Commercial
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Czech, Danish, German, English, Spanish, Finnish, French, Italian, Polish, Russian, Slovenian
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
2.2
Mean time between failures (MTBF)
50000 h
Power
Power consumption (typical) *
208 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Computer system
Built-in processor *
Yes
Processor manufacturer
ARM
Processor family
ARM Cortex
Processor model
A55
Processor architecture
ARM Cortex-A55
Processor cores
4
Internal memory
8 GB
On-board graphics card model
ARM Mali-G52
Internal storage capacity
32 GB
Operating system installed
Android 11
Weight & dimensions
Width (with stand)
77" (1957 mm)
Depth (with stand)
3.94" (100 mm)
Height (with stand)
45.7" (1160 mm)
Weight (with stand)
129.2 lbs (58.6 kg)
Packaging data
Package width
83.1" (2110 mm)
Package depth
8.86" (225 mm)
Package height
50.5" (1283 mm)
Package volume
75900 cm³
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
HDMI, Power, USB
Wi-Fi module included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
-20 - 60%
Certificates
Certification
CB, CE, TÜV-Bauart, EAC, RoHS support, ErP, WEEE, REACH, EPA 8.0
Country Distributor
Nederland 2 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)