location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M70s Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M70s
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11T8000CUK-DEFACED BOX
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 19:52:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M70s Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-12700 (25MB Cache)
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Long product name Lenovo ThinkCentre M70s Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black :
The short editorial description of Lenovo ThinkCentre M70s Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black

Intel Core i7-12700 (25MB Cache), 16GB DDR4-SDRAM, 512GB SSD, DVD±RW, Intel UHD Graphics 770, LAN, WLAN, Bluetooth, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkCentre M70s Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:
The official marketing text of Lenovo ThinkCentre M70s Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black as supplied by the manufacturer

Power & flexibility in a small form factor
The ThinkCentre M70s Gen 3 (Intel) small form factor desktop PC is engineered to save space and handle tasks like larger tower PCs can. At 8.2L, it improves productivity and employee experience with its power and convenience, while its sustainable design enhances your company’s green credentials.

Short summary description Lenovo ThinkCentre M70s Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:
This short summary of the Lenovo ThinkCentre M70s Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M70s, Intel® Core™ i7, i7-12700, 16 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre M70s Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M70s Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M70s. Processor family: Intel® Core™ i7, Processor model: i7-12700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: SFF. Product type: PC. Product color: Black

Dependable performance
Dependable performance

The ThinkCentre M70s Gen 3 (Intel) is designed for powerful productivity with up to 12th Gen Intel® Core™ i9 vPro® processors. Up to 128 GB of DDR4 memory and dedicated graphics options help you tackle multitasking, data-intensive operations, and complex graphic projects–all in a space-saving form factor.

Dependable speed
Boot up, search, and access your data quickly and reliably with optional solid-state drive (SSD) storage, while 3D NAND technology ensures reliable performance and optimal power consumption for your PC.

Productivity that grows with you
Productivity that grows with you

Whether multitasking administrative tasks, crunching data-intensive analytics, or editing high-resolution graphics, you never sacrifice performance. Engineered for upgradability, the M70s Gen 3 comes equipped with multiple I/O ports and expansion slots so you can configure your PC for your specific needs.

Smart. Easy. Connected.
You never lack connectivity for your peripherals with multiple port and wireless options. And thanks to the innovative Smart Cable, the M70s Gen 3 collaborates efficiently with USB devices and even another laptop or tablet. Its DP and HDMI ports allow you to run up to four monitors simultaneously. Additional expansion slots allow you to configure your PC further.

Secure your data & your business
Secure your data & your business

With Lenovo ThinkShield, hardware and software security deliver peace of mind. Discrete Trusted Platform Module (dTPM) 2.0 on-chip encryption protects your passwords and data. BIOS-based Smart USB prevents unauthorized access, while the physical lock features can secure your PC from theft.

Eco-friendly & user-friendly
The M70s Gen 3 has multiple environmental certificates, including ENERGY STAR® 8.0, EPEAT™ Gold, RoHS, and more. In addition, TÜV Low Noise certification means this PC is both eco- and user-friendly. Monitor, keyboard, and mouse sold separately.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12700
Processor cores
12
Processor threads
20
Processor boost frequency
4.9 GHz
Performance cores
8
Efficient cores
4
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.6 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.6 GHz
Processor cache
25 MB
Processor cache type
Smart Cache
Bus type
DMI4
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
180 W
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Ports & interfaces
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Color name
Black
Volume
8.2 L
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Viewing window
No
Performance
Motherboard chipset
Intel Q670
Audio chip
Realtek ALC897Q-CG
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
English
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
260 W
Power supply input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810H, ErP Lot 3
Sustainability
Sustainability certificates
TCO
Weight & dimensions
Width *
3.64" (92.5 mm)
Depth *
11.7" (297.7 mm)
Height *
13.4" (339.5 mm)
Weight *
11.7 lbs (5.3 kg)
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Country Distributor
United Kingdom 1 distributor(s)