Brother logo

Brother HL-3045CN laser printer Color 2400 x 600 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39298
Info modified on:
30 May 2023, 12:08:47
Guarantee:
1 year
Long product name Brother HL-3045CN laser printer Color 2400 x 600 DPI A4:

HL-3045CN, LED Color/Mono, 19 ppm c/b&w, 600 x 2400 dpi, USB2.0/10/100 Base-TX Ethernet, 19kg, White

Brother HL-3045CN laser printer Color 2400 x 600 DPI A4:

Fast, Reliable, Convenient Color for Home Offices and Small Offices
The HL-3045CN is the ideal color printer for those who primarily print in b&w, but also need the convenience of color printing. If you're looking to upgrade from a mono laser printer, this is the perfect color printer for your home office or small office! Help save time and money by producing your own high-quality, professional-looking business documents at an impressive print speed of up to 19ppm - Up to 4X faster color printing than competing color laser printers!‡ In addition, this printer features an Ethernet interface to install on a wired network for multiple users to share in your home or small office.

Main Features
- Fast Color Printing. Help increase your productivity with a fast print speed of up to 19ppm in color and black.
- Flexible connectivity. Featuring an Ethernet interface, you can easily share this printer with others on your wired network. The printer also has a Hi-Speed USB 2.0 interface.
- Vibrant Color Output. Produce your own professional-looking business documents at up to 600 x 2400 dpi resolution using Brother Digital LED print technology.
- Large Paper Capacity. It has an adjustable 250-sheet capacity paper tray for letter or legal paper, plus a single-sheet manual feed slot for printing envelopes or thicker media.
- Straight-Through Paper Path. A convenient manual feed slot and rear paper exit provide a straight-through paper path for printing envelopes, thicker media and custom paper sizes.
- Easy to Replace Toner Cartridges. A top-loading design makes it easy to install and replace toner cartridges.

Short summary description Brother HL-3045CN laser printer Color 2400 x 600 DPI A4:

Brother HL-3045CN, LED, Color, 2400 x 600 DPI, A4, 19 ppm, Network ready

Long summary description Brother HL-3045CN laser printer Color 2400 x 600 DPI A4:

Brother HL-3045CN. Print technology: LED, Color. Number of print cartridges: 4, Maximum duty cycle: 25000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm. Display: LCD. Network ready. Product color: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.