location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88V 180 x 180 DPI Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-T88V (224): Ethernet, PS, ECW, Buzzer, EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CA85224
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946505213
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-T88V 180 x 180 DPI Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - 11.8 ips
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - Built-in barcodes
  • - White
  • - 3.53 lbs (1.6 kg)
Long product name Epson TM-T88V 180 x 180 DPI Wired Thermal POS printer :
The short editorial description of Epson TM-T88V 180 x 180 DPI Wired Thermal POS printer

TM-T88V - Thermal line, USB, Ethernet, 300mm/s, 55 – 80 μm, 4 K Buffer, 180 dpi × 180 dpi, 24 VDC ± 7%, 1.6 kg, Buzzer, EU PS
More>>>
Epson TM-T88V 180 x 180 DPI Wired Thermal POS printer:
The official marketing text of Epson TM-T88V 180 x 180 DPI Wired Thermal POS printer as supplied by the manufacturer

The TM-T88V POS thermal printer is the latest addition to Epson's industry-leading TM-T88 POS printer series. It offers fast printing up to 300mm/second for both text and graphics, best-in-class reliability, new ease-of-use features and dual interfaces. In addition, the TM-T88V is ENERGY STAR qualified* and offers print options that reduce paper usage up to 30%.

Product Features
- Fast and versatile printing up to 300mm/second
- Same fast print speed for both text and graphics
- Best-in-class reliability with a MCBF of 70 million lines
- Dual interfaces standard including built-in USB plus one UIB interface
- Low power consumption, ENERGY STAR qualified
- Handles 80 or 58mm paper roll sizes
- Print options that reduce paper usage up to 30%
- Industry-leading four-year warranty
- ENERGY STAR® qualified

Short summary description Epson TM-T88V 180 x 180 DPI Wired Thermal POS printer:
This short summary of the Epson TM-T88V 180 x 180 DPI Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88V, Thermal, POS printer, 180 x 180 DPI, 11.8 ips, 300 mm/sec, 55 - 80 µm

Long summary description Epson TM-T88V 180 x 180 DPI Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-T88V 180 x 180 DPI Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88V. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Printing media thickness: 55 - 80 µm, Maximum roll diameter: 3.27" (8.3 cm), Supported paper width: 80, 58 mm. Connectivity technology: Wired, Standard interfaces: Ethernet, USB 2.0. Ethernet LAN data rates: 10,100 Mbit/s. Built-in barcodes: 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, ITF-14, MaxiCode, PDF417, QR..., Mean time between failures (MTBF): 360000 h, Autocutter durability: 2 million cuts

Printing
Maximum resolution
180 x 180 DPI
Print speed
11.8 ips
Print speed
300 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Printing media thickness
55 - 80 µm
Maximum roll diameter
3.27" (8.3 cm)
Supported paper width
80, 58 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Connectivity technology *
Wired
Ethernet LAN (RJ-45) ports
1
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Features
Built-in barcodes *
2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, ITF-14, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
Mean time between failures (MTBF)
360000 h
Autocutter durability
2 million cuts
Country of origin
China
Safety
UL1950/CSA C22.2 No. 950
Certification
FCC/ICES-003
Design
Product color *
White
Power
Input current
1.8 A
Power supply type
DC
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operational conditions
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
3.53 lbs (1.6 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.87" (200 mm)
Package depth
9.65" (245 mm)
Package height
9.06" (230 mm)
Package weight
5.64 lbs (2.56 kg)
Print technology
Column capacity
80mm: 42/56; 58mm: 30/40
Logistics data
Quantity per master (outer) case
4 pc(s)
Master (outer) case width
15.7" (400 mm)
Master (outer) case length
19.3" (490 mm)
Master (outer) case height
10" (255 mm)
Quantity per pallet
128 pc(s)
Quantity per pallet layer
16 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
81.9" (2.08 m)
Quantity per pallet (UK)
192 pc(s)
Quantity per pallet layer (UK)
24 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
81.9" (2.08 m)
Other features
Dimensions (WxDxH)
5.71 x 7.68 x 5.83" (145 x 195 x 148 mm)
Buffer size
4 KB