2-Power logo

2-Power AC 65W 20V power adapter/inverter Indoor Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70342
Info modified on:
07 Mar 2024, 15:34:52
Long product name 2-Power AC 65W 20V power adapter/inverter Indoor Black:

AC 65W 20V power adapter for Lenovo

2-Power AC 65W 20V power adapter/inverter Indoor Black:

The 2-Power range of products are 100% compatible and are guaranteed to match or exceed the original specifications. Along each step of the process, from product to packaging, sales support to warranty, 2-Power provides a complete retail solution.

Short summary description 2-Power AC 65W 20V power adapter/inverter Indoor Black:

2-Power AC 65W 20V, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, 20 V

Long summary description 2-Power AC 65W 20V power adapter/inverter Indoor Black:

2-Power AC 65W 20V. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Cables included: AC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.