location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power AC 90W 18-20V 4.9A power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC 90W 18-20V 4.9A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
239705-001 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:29:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 2-Power AC 90W 18-20V 4.9A power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 18 V
  • - Purpose: Laptop AC-to-DC
  • - Black
Long product name 2-Power AC 90W 18-20V 4.9A power adapter/inverter Indoor Black :
The short editorial description of 2-Power AC 90W 18-20V 4.9A power adapter/inverter Indoor Black

AC 90W 18-20V 4.9A power adapter for HP
More>>>
2-Power AC 90W 18-20V 4.9A power adapter/inverter Indoor Black:
The official marketing text of 2-Power AC 90W 18-20V 4.9A power adapter/inverter Indoor Black as supplied by the manufacturer

The 2-Power range of products are 100% compatible and are guaranteed to match or exceed the original specifications. Along each step of the process, from product to packaging, sales support to warranty, 2-Power provides a complete retail solution.

Short summary description 2-Power AC 90W 18-20V 4.9A power adapter/inverter Indoor Black:
This short summary of the 2-Power AC 90W 18-20V 4.9A power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power AC 90W 18-20V 4.9A, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 18 V

Long summary description 2-Power AC 90W 18-20V 4.9A power adapter/inverter Indoor Black:
This is an auto-generated long summary of 2-Power AC 90W 18-20V 4.9A power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

2-Power AC 90W 18-20V 4.9A. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Cables included: AC

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Output voltage *
18 V
Output current
4.9 A
Compatibility
HP Compaq 500 HP Compaq nx5xx HP Compaq Evo N1xx HP Pavilion dv2
Design
Product color *
Black
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Packaging data
Cables included
AC
AC adapter included
Yes