location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX37DN Laser A4 600 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX37DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB82011BV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946507163
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser CX37DN Laser A4 600 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Color copying Color scanning
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 800 MHz
  • - 61.1 lbs (27.7 kg)
Guarantee: 12 Months
Long product name Epson AcuLaser CX37DN Laser A4 600 x 600 DPI 16 ppm :
The short editorial description of Epson AcuLaser CX37DN Laser A4 600 x 600 DPI 16 ppm

AcuLaser CX37DTN, 600 dpi, mono 16 sec/p, color 16 sec/p, 120000ppm, 215.9 mm x 500 mm, 800 MHz, 256 MB included, 768 MB maximum
More>>>
Epson AcuLaser CX37DN Laser A4 600 x 600 DPI 16 ppm:
The official marketing text of Epson AcuLaser CX37DN Laser A4 600 x 600 DPI 16 ppm as supplied by the manufacturer

Epson AcuLaser CX37DN

Compact, durable colour 3- in- 1
A high performance, network-ready business colour A4 multifunction device with duplex, designed for medium-to-large workgroups.

The Epson AcuLaser CX37DN offers one of best sets of specifications found in a multifunction colour laser catering for medium-to-large workgroups. It delivers outstanding cost per page, combined with a low initial investment. With regards to reliability, it is one of the best in its class and is so compact it can fit into any business environment.

Multifunctional: The CX37DN allows medium-to-large workgroups to print in A4 double-sided, plus copy and scan in colour and mono.

Productive: It also features an automatic document feeder as standard, while an optional additional paper tray allows workgroups to save time by quickly and easily increasing paper capacity.

High-performance: Users benefit from a fast print and copy speed of up to 24ppm, as well as a maximum duty cycle of up to 120,000 pages per month, while professional-quality printing is easily achieved with AcuBrite toner technology.

Easy integration: Featuring PCL6 and PS3 emulations, IPv6 and 802.1x support, plus gigabit Ethernet connectivity, the CX37DN is designed to fit into complex IT environments. Further increase performance by adding optional HDD and memory devices.

Low TCO: Affordable hardware, combined with long-lasting toner supplies that allow users to optimise cost per page, means total cost of ownership is extremely low. It is ENERGY STAR-qualified for reduced power consumption and environmental impact.

-Multifunctional: Print, copy and scan
-Productive: ADF as standard, optional paper tray
-Durable: Duty cycle of up to 120,000 pages
-High-performance: Print speed of up to 24ppm
-Networked: PDL, Gigabit Ethernet connectivity

Short summary description Epson AcuLaser CX37DN Laser A4 600 x 600 DPI 16 ppm:
This short summary of the Epson AcuLaser CX37DN Laser A4 600 x 600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX37DN, Laser, Color printing, 600 x 600 DPI, Color copying, A4, White

Long summary description Epson AcuLaser CX37DN Laser A4 600 x 600 DPI 16 ppm:
This is an auto-generated long summary of Epson AcuLaser CX37DN Laser A4 600 x 600 DPI 16 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX37DN. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 16 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product color: White

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, normal quality, A4/US Letter)
16 ppm
Warm-up time
37 s
Economical printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
11 s
Time to first copy (color, normal)
16 s
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 19.7" (215.9 x 500 mm)
Scanner type *
Flatbed scanner
Scan to
File, Image
Image formats supported
JPG, PNG, TIF
Fax
Faxing *
No
Features
Maximum duty cycle *
120000 pages per month
Digital sender
No
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
10, DL
Photo paper sizes (imperial)
10x15"
Paper tray media weight
60 - 210 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Optional connectivity
Ethernet
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Network printing methods
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping, SMTP, LLMNR, POP3
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
800 MHz
Sound pressure level (printing)
53.5 dB
Sound power level (standby)
4.6 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
64 lines
Display number of characters
128
Power
Power consumption (average operating)
500 W
Power consumption (PowerSave)
34 W
Power consumption (standby)
140 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
30 - 85%
Weight & dimensions
Width
17.6" (447 mm)
Depth
22" (558 mm)
Height
19.3" (490 mm)
Weight
61.1 lbs (27.7 kg)
Packaging content
Drivers included
Yes
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)