Leitz logo

Leitz 17230000 hole punch accessory

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85075
Info modified on:
11 Dec 2020, 21:27:21
Long product name Leitz 17230000 hole punch accessory:

Cutter f / Leitz Super Hole Punch 5182

Leitz 17230000 hole punch accessory:

Spare part for super punch 5182. With tool and do-it-yourself instructions.

Features:

- With easy cutter replacement tool
- Includes instructions for set-up and operation

Short summary description Leitz 17230000 hole punch accessory:

Leitz 17230000, 3.94" (100 mm), 1.76 oz (50 g), Stainless steel, 1 pc(s), Metal, Leitz 5182

Long summary description Leitz 17230000 hole punch accessory:

Leitz 17230000. Length: 3.94" (100 mm), Weight: 1.76 oz (50 g). Product color: Stainless steel, Quantity per pack: 1 pc(s), Material: Metal

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.