location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T2300 PostScript eMultifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet T2300 PostScript eMultifunction Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN728A#BUN
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year limited hardware
Long product name HP Designjet T2300 PostScript eMultifunction Printer :
The short editorial description of HP Designjet T2300 PostScript eMultifunction Printer

HP Designjet T2300 PostScript eMultifunction Printer
More>>>
HP Designjet T2300 PostScript eMultifunction Printer:
The official marketing text of HP Designjet T2300 PostScript eMultifunction Printer as supplied by the manufacturer

The HP Designjet T2300 eMFP is the first-ever Web-ready printing system for design teams. It lets you access Print Apps directly from the touch screen, so adding new functions is easy; and it comes with HP ePrint & Share1.1 Requires an HP Designjet ePrint & Share account, Internet connection to the printer, and connected Internet-capable device. When using the HP Designjet ePrint & Share mobile app, a compatible Apple® iOS or Android™ device and Internet connection are required. Data or connection charges may apply. Print times may vary. 2 GB of temporary storage per account. For more information, visit hp.com/go/eprintandshare

Short summary description HP Designjet T2300 PostScript eMultifunction Printer:
This short summary of the HP Designjet T2300 PostScript eMultifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T2300 PostScript eMultifunction Printer

Long summary description HP Designjet T2300 PostScript eMultifunction Printer:
This is an auto-generated long summary of HP Designjet T2300 PostScript eMultifunction Printer based on the first three specs of the first five spec groups.

HP Designjet T2300 PostScript eMultifunction Printer

Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 01:27:52
Uk has collected 1 expert review for HP Designjet T2300 PostScript eMultifunction Printer but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
cadalyst.com
Updated:
2012-01-13 01:27:52
CadalystThe new HP Designjet T2300 eMFP wide-format multifunction printer offers several attractive features, including color printing as wide as 44", color scanning and copying as wide as 36", and a wealth of new tools that make printing very eas...
0%