CoreParts logo

CoreParts MSPP0422 mobile phone spare part Battery Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25210
Info modified on:
15 May 2020, 14:36:46
Guarantee:
1 year
Long product name CoreParts MSPP0422 mobile phone spare part Battery Black:

iPhone 3G / 3GS battery

Short summary description CoreParts MSPP0422 mobile phone spare part Battery Black:

CoreParts MSPP0422, Battery, Black, Lithium Polymer (LiPo), 1400 mAh, 3.7 V, 1 pc(s)

Long summary description CoreParts MSPP0422 mobile phone spare part Battery Black:

CoreParts MSPP0422. Product type: Battery, Product color: Black, Battery technology: Lithium Polymer (LiPo). Quantity per pack: 1 pc(s). Compatible products: - Apple: 3G, 3Gs, Number of batteries included: 1 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.