location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Katame Montage Beugels Hoog 010 Desk-mounted CPU holder White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Katame Montage Beugels Hoog 010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35.010 show
Show alternative article codes used in the online market place
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex Katame Montage Beugels Hoog 010 Desk-mounted CPU holder White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Desk-mounted CPU holder 66.1 lbs (30 kg)
  • - White
  • - Material: ABS synthetics
Long product name Dataflex Katame Montage Beugels Hoog 010 Desk-mounted CPU holder White :
The short editorial description of Dataflex Katame Montage Beugels Hoog 010 Desk-mounted CPU holder White

Katame Mounting Brackets High 010
More>>>
Dataflex Katame Montage Beugels Hoog 010 Desk-mounted CPU holder White:
The official marketing text of Dataflex Katame Montage Beugels Hoog 010 Desk-mounted CPU holder White as supplied by the manufacturer

The higher mounting brackets for the Katame allow the installer to bypass the traverse/beam or support frame of the desk. Making sure the CPU holder can be mounted in the exact spot you need it to be.

- Bypasses the desk frame/traverse/cross beam
- Let's you install the Katame freely under the desktop
- Suitable for both large and small Katame models
- Made of recycled ABS
- Easy to install
- Max. weight capacity of 30kg

Short summary description Dataflex Katame Montage Beugels Hoog 010 Desk-mounted CPU holder White:
This short summary of the Dataflex Katame Montage Beugels Hoog 010 Desk-mounted CPU holder White data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Katame Montage Beugels Hoog 010, Desk-mounted CPU holder, 66.1 lbs (30 kg), White, ABS synthetics, 7.09 x 3.74 x 3.54" (180 x 95 x 90 mm), 7.05 oz (200 g)

Long summary description Dataflex Katame Montage Beugels Hoog 010 Desk-mounted CPU holder White:
This is an auto-generated long summary of Dataflex Katame Montage Beugels Hoog 010 Desk-mounted CPU holder White based on the first three specs of the first five spec groups.

Dataflex Katame Montage Beugels Hoog 010. Type: Desk-mounted CPU holder, Maximum weight capacity: 66.1 lbs (30 kg), Product color: White. Package dimensions (WxDxH): 7.09 x 3.74 x 3.54" (180 x 95 x 90 mm), Package weight: 7.05 oz (200 g)

Features
Type *
Desk-mounted CPU holder
Maximum weight capacity *
66.1 lbs (30 kg)
Product color
White
Features
Material
ABS synthetics
Weight & dimensions
Package dimensions (WxDxH)
7.09 x 3.74 x 3.54" (180 x 95 x 90 mm)
Package weight
7.05 oz (200 g)