location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MSPP1640 mobile phone spare part Display glass

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSPP1640
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSPP1640
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045088193
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:54:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MSPP1640 mobile phone spare part Display glass
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee: 12 months
Long product name CoreParts MSPP1640 mobile phone spare part Display glass :
The short editorial description of CoreParts MSPP1640 mobile phone spare part Display glass

Nokia Display Glass 5310 XpressMusic
More>>>
Short summary description CoreParts MSPP1640 mobile phone spare part Display glass:
This short summary of the CoreParts MSPP1640 mobile phone spare part Display glass data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MSPP1640, Display glass, 3.94" (100 mm), 5.91" (150 mm), 0.787" (20 mm), 1.41 oz (40 g), 1 pc(s)

Long summary description CoreParts MSPP1640 mobile phone spare part Display glass:
This is an auto-generated long summary of CoreParts MSPP1640 mobile phone spare part Display glass based on the first three specs of the first five spec groups.

CoreParts MSPP1640. Product type: Display glass. Width: 3.94" (100 mm), Height: 5.91" (150 mm), Depth: 0.787" (20 mm). Quantity per pack: 1 pc(s), Package width: 3.94" (100 mm), Package depth: 0.787" (20 mm)

Brand Image Article code product Stock Price from
CoreParts

CoreParts MSPP1818 mobile phone spare part
(show image)
MSPP1818 MSPP1818 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSPP1680 mobile phone spare part
(show image)
MSPP1680 MSPP1680 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Nokia Display Glass Black
(show image)
MSPP1641 Nokia Display Glass 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSPP0748 mobile phone spare part
(show image)
MSPP0748 MSPP0748 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSPP1695 mobile phone spare part
(show image)
MSPP1695 MSPP1695 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)