location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UE2120H interface hub USB 2.0 480 Mbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB 2.0 Extender Hub 60m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE2120H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706998407573 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UE2120H interface hub USB 2.0 480 Mbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extends the distance to your USB device(s) up to 12 meters (36’)
  • - 4 Downstream USB 2.0 ports
  • - USB specification version 2.0 / 1.1 compliant
  • - Plug and play - No additional driver required
  • - Up to 4 extender cables (UH2120) and 1 Extender Hub (UH2120H) can be chained for a distance of up to 60 meters
  • - Bus powered. No power adapter required
  • - Multiplatform support – Windows, Mac
Long product name ATEN UE2120H interface hub USB 2.0 480 Mbit/s White :
The short editorial description of ATEN UE2120H interface hub USB 2.0 480 Mbit/s White

12m 4-port USB 2.0 Extender Cable (Daisy-chaining up to 60m)
More>>>
ATEN UE2120H interface hub USB 2.0 480 Mbit/s White:
The official marketing text of ATEN UE2120H interface hub USB 2.0 480 Mbit/s White as supplied by the manufacturer

The UE2120H allows users to extend the distance between a computer and USB device(s) up to 12 meters via the active extender hub. USB signals transmitted through these cables maintain optimal signal integrity and meet USB 2.0 standards. Up to 4 extender cables (UE2120) and 1 Extender Hub (UE2120H) can be chained together, so that cable distance is increased by up to 60 meters.

Short summary description ATEN UE2120H interface hub USB 2.0 480 Mbit/s White:
This short summary of the ATEN UE2120H interface hub USB 2.0 480 Mbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UE2120H, USB 2.0, USB 2.0, 480 Mbit/s, White, Plastic, 472.4" (12 m)

Long summary description ATEN UE2120H interface hub USB 2.0 480 Mbit/s White:
This is an auto-generated long summary of ATEN UE2120H interface hub USB 2.0 480 Mbit/s White based on the first three specs of the first five spec groups.

ATEN UE2120H. Host interface: USB 2.0, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: White, Housing material: Plastic. Input voltage: 5 V. Width: 1.61" (41 mm), Depth: 3.23" (82 mm), Height: 0.669" (17 mm). Package width: 2.2" (56 mm), Package depth: 7.32" (186 mm), Package height: 6.18" (157 mm)

Ports & interfaces
Host interface *
USB 2.0
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
Ports quantity *
4
DC-in jack
No
Features
Data transfer rate *
480 Mbit/s
Product color
White
Housing material
Plastic
LED indicators
Yes
Cable length
472.4" (12 m)
Plug and Play
Yes
Certification
RoHS
Power
Input voltage
5 V
Weight & dimensions
Width
1.61" (41 mm)
Depth
3.23" (82 mm)
Height
0.669" (17 mm)
Weight
17.1 oz (484 g)
Packaging data
Package width
2.2" (56 mm)
Package depth
7.32" (186 mm)
Package height
6.18" (157 mm)
Package weight
20.9 oz (592 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Master (outer) case net weight
21.3 lbs (9.68 kg)
Master (outer) case width
12" (305 mm)
Master (outer) case length
15.4" (390 mm)
Master (outer) case height
13.2" (335 mm)
Master (outer) case weight
26 lbs (11.8 kg)
Quantity per master (outer) case
20 pc(s)
Harmonized System (HS) code
84719000
Country Distributor
Nederland 3 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)