LevelOne logo

LevelOne WHG-505 gateway/controller

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21930
Info modified on:
28 Jan 2024, 11:49:11
Long product name LevelOne WHG-505 gateway/controller:

WHG-505, Gigabit Ethernet, 2 x LAN, 2 x WAN, VPN, WEP/WPA/WPA2, PMS, LCD, 6kg, Grey

LevelOne WHG-505 gateway/controller:

Secure WLAN Controller
- 2x 10/100/1000Base-T WAN ports;
- 2x 10/100/1000Base-T LAN ports;
- Simplified operation and reliable Internet connection;
- Supports WEP, WPA, WPA2, IEEE 802.1X, and IPSec VPN encryption;
- Centralized Access Point (AP) Management;
- Flexible Accounting and Billing Management;
- Provides 6,000 local and 6,000 on-demand accounts;
- Supports location-based Hotspot Services and customizable UAM web pages;
- Property Management System (PMS) Integration for hotel applications.

Product Overview
The LevelOne WHG-505 Secure WLAN Controller is an ideal security solution for medium to large scale network deployments, such as enterprises, campuses, hotels, dormitories or airport terminals. This compact sized gateway provides 6,000 local and 6,000 on demand accounts, flexible configurations and maintains a high-level security for hotspot and/or hospitality deployments. The WHG-505 is capable of managing up to 200 Layer 2/3 Access Points to cover a wider service area within a network.

Secure Business Networking
The WHG-505 secures transmission for mobile workers and home-based teleworkers via Local, Site-to-Site and Remote VPN tunnels to increase security levels for enterprise networks.

Characterized Access Profile for Particular Users
For places like dormitories, apartments and hotels, WHG-505 makes it easy to manage accounts of network users and equally share bandwidth among them. With simple and user friendly setup, administrators can easily configure different access profiles for different users and makes access policy more flexible. In addition, the billing policy allows administrator to select the best suitable cost plan for each user.

Integration with Property Management System (PMS)
The WHG-505 stands for the most cost-effective solution for hotels application. With built-in Property Management System (PMS) such as Micros Fidelio/Opera, hotel guests can purchase Internet service either at the front desk or in the room, which will be integrated into the room bill. In addition, WHG-505 accounts wired and wireless Internet services through modern IP network infrastructure or those utilize traditional phone lines through DSLAM and DSL modems.

Customized and Reliable for Hotspot Operation
For Telcos or hotspot operators, WHG-505 brings a convenient and economical way to provide comprehensive hotspot services. While most operators prefer external RADIUS servers as an authentication database, WHG-505 can act as a central RADIUS NAS, and supports two authentication methods: UAM and 802.1X. Moreover, it supports customized web UAM pages and, with Service Zone settings one Gateway allows to manage multiple franchised hotspots simultaneously.

Short summary description LevelOne WHG-505 gateway/controller:

LevelOne WHG-505, 1U, Power, SNMP, TCP/UDP, HTTP, FTP, Static IP, DHCP, PPPoE, DMZ, SIP, NTP, QoS, 1 Gbit/s, 10/100Mbit/s

Long summary description LevelOne WHG-505 gateway/controller:

LevelOne WHG-505. Rack capacity: 1U, LED indicators: Power. Management protocols: SNMP, Supported network protocols: TCP/UDP, HTTP, FTP, Static IP, DHCP, PPPoE, DMZ, SIP, NTP, QoS. Data transfer rate: 1 Gbit/s, Supported data transfer rates: 10/100Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 802.1x RADIUS, SSH, Authentication method: POP3, LDAP, RADIUS, SIP. Power requirements: 100-240. 50/60

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.