location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter VX 42U Networking Enclosure with Sides Threaded holes 750mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter VX 42U Networking Enclosure with Sides Threaded holes 750mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR2314BLK
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC NetShelter VX 42U Networking Enclosure with Sides Threaded holes 750mm :
The short editorial description of APC NetShelter VX 42U Networking Enclosure with Sides Threaded holes 750mm

NetShelter VX 42U Networking Enclosure with Sides Threaded holes 750mm wide Black (For NETWORKING EQ
More>>>
APC NetShelter VX 42U Networking Enclosure with Sides Threaded holes 750mm:
The official marketing text of APC NetShelter VX 42U Networking Enclosure with Sides Threaded holes 750mm as supplied by the manufacturer

World's most versatile rack enclosure for demanding IT environments
NetShelter VX is APC's leading-edge enclosure solution. NetShelter VX addresses many of the emerging trends and issues IT managers face today by incorporating new features and benefits that allow customers to create a more effective IT environment. Increasing server depths combined with the requirement for more effective cable management and power distribution has led to a need for deeper enclosures. Increasing power densities have led to a need for enclosures that provide superior ventilation. Varying IT requirements have led to a need for a more robust offering of enclosure sizes and options. The desire for quick deployment of IT solutions has led to a need for enclosure solutions that are easy to use and install. NetShelter VX enclosures have been designed with all of these trends in mind.

Short summary description APC NetShelter VX 42U Networking Enclosure with Sides Threaded holes 750mm:
This short summary of the APC NetShelter VX 42U Networking Enclosure with Sides Threaded holes 750mm data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter VX 42U Networking Enclosure with Sides Threaded holes 750mm, 372.8 lbs (169.1 kg)

Long summary description APC NetShelter VX 42U Networking Enclosure with Sides Threaded holes 750mm:
This is an auto-generated long summary of APC NetShelter VX 42U Networking Enclosure with Sides Threaded holes 750mm based on the first three specs of the first five spec groups.

APC NetShelter VX 42U Networking Enclosure with Sides Threaded holes 750mm. Weight: 372.8 lbs (169.1 kg)

Weight & dimensions
Weight
372.8 lbs (169.1 kg)
Packaging data
Package weight
427.9 lbs (194.1 kg)
Other features
Dimensions (WxDxH)
29.5 x 42.2 x 81.5" (749 x 1072 x 2070 mm)
Package dimensions (WxDxH)
35.5 x 47.5 x 87" (902 x 1207 x 2210 mm)