location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron 200 Series adjustable wall mount system. Grey Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
200 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200 Series adjustable wall mount system. Grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28-096-180
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron 200 Series adjustable wall mount system. Grey Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 24.9 lbs (11.3 kg)
  • - Minimum screen size: 27" Wall
  • - Gray
Guarantee: 5-years
Long product name Ergotron 200 Series adjustable wall mount system. Grey Gray :
The short editorial description of Ergotron 200 Series adjustable wall mount system. Grey Gray

200 Monitor Arm, 2 Extensions, Vertical Mount, Grey
More>>>
Short summary description Ergotron 200 Series adjustable wall mount system. Grey Gray:
This short summary of the Ergotron 200 Series adjustable wall mount system. Grey Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron 200 Series adjustable wall mount system. Grey, 27", 24.9 lbs (11.3 kg), 180, Gray

Long summary description Ergotron 200 Series adjustable wall mount system. Grey Gray:
This is an auto-generated long summary of Ergotron 200 Series adjustable wall mount system. Grey Gray based on the first three specs of the first five spec groups.

Ergotron 200 Series adjustable wall mount system. Grey. Maximum weight capacity: 24.9 lbs (11.3 kg), Minimum screen size: 27". Tilt angle range: 180. Product color: Gray

Brand Image Article code product Stock Price from
Ergotron

Ergotron 200 Series Combo Arm (black)
(show image)
28-188-200 200 Series Combo Arm (black) 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series Combo Arm (grey) Gray
(show image)
28-188-180 200 Series Combo Arm (grey) 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series (2) 9" Extensions Keyboard/Laptop Pivot Grey Black
(show image)
28-177-180 200 series (2) 9" Extensions Keyboard/Laptop Pivot Grey 0.00
(excl. VAT)
0 (incl. VAT)