Ergotron logo

Ergotron HD Series Swivel-Arms HD45 Arm monitor mount / stand Desk Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69345
Info modified on:
24 Apr 2024, 16:22:43
Guarantee:
5 year
Long product name Ergotron HD Series Swivel-Arms HD45 Arm monitor mount / stand Desk Black:

HD Monitor Arm for large displays black

Short summary description Ergotron HD Series Swivel-Arms HD45 Arm monitor mount / stand Desk Black:

Ergotron HD Series Swivel-Arms HD45 Arm, 52.9 lbs (24 kg), Black

Long summary description Ergotron HD Series Swivel-Arms HD45 Arm monitor mount / stand Desk Black:

Ergotron HD Series Swivel-Arms HD45 Arm. Maximum weight capacity: 52.9 lbs (24 kg). Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.