location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG InstaView GSGV80EPLL side-by-side refrigerator Freestanding 635 L E Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
InstaView
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSGV80EPLL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSGV80EPLL.AEPQEUR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084428387
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 15:45:22
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG GSGV80EPLL.AEPQEUR user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG InstaView GSGV80EPLL side-by-side refrigerator Freestanding 635 L E Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - American door Freestanding 635 L Black
  • - 416 L No Frost (fridge) Multi-Airflow system (fridge)
  • - 219 L Side-placed No Frost (freezer) 4*
  • - Fresh zone compartment Water dispenser Icemaker Ice dispenser
  • - T 16 °C 43 °C
  • - 36 dB C
  • - E 350 kWh
  • - Inverter technology
  • - 304.2 lbs (138 kg)
More>>>
Short summary description LG InstaView GSGV80EPLL side-by-side refrigerator Freestanding 635 L E Black:
This short summary of the LG InstaView GSGV80EPLL side-by-side refrigerator Freestanding 635 L E Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG InstaView GSGV80EPLL, Freestanding, American door, Black, Touch, LED, Inside

Long summary description LG InstaView GSGV80EPLL side-by-side refrigerator Freestanding 635 L E Black:
This is an auto-generated long summary of LG InstaView GSGV80EPLL side-by-side refrigerator Freestanding 635 L E Black based on the first three specs of the first five spec groups.

LG InstaView GSGV80EPLL. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 635 L, Climate class: T, Noise emission class: C. Fridge net capacity: 416 L, Lamp type: LED. Freezer net capacity: 219 L, Freezer position: Side-placed, Storage time during power failure: 2 h. Apps supported: LG ThinQ

Design
Appliance placement *
Freestanding
Product design *
American door
Product color *
Black
Child lock
Yes
Control type
Touch
Built-in display *
Yes
Display type
LED
Display placement
Inside
Refrigerating medium
R600a
Shelves material
Glass
Adjustable shelves
Yes
Recessed handle(s)
Yes
Number of doors
2 door(s)
Performance
Total net capacity *
635 L
Cooling system
Dynamic (fan-assisted)
Climate class *
T
Noise emission class *
C
Noise level *
36 dB
Water dispenser *
Yes
Water supply type
External water supply
Icemaker *
Yes
Ice dispenser
Yes
Holiday function
No
Inverter technology
Yes
Minimum operating temperature
16 °C
Maximum operating temperature
43 °C
Fridge
Fridge net capacity *
416 L
No Frost (fridge) *
Yes
Automatic defrost (fridge)
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
2
Fridge door balconies
4
Anti-bacterial compartment
No
Super Cool function
No
Fridge number of compressors
1
Lamp type
LED
Freezer
Freezer net capacity *
219 L
Freezer position *
Side-placed
Storage time during power failure *
2 h
Star rating *
4*
No Frost (freezer) *
Yes
Automatic defrost (freezer)
Yes
Freezer interior light
Yes
Freezer number of shelves/baskets *
3
Freezer drawers quantity
2
Freezer door balconies
2
Fast freeze function
Yes
Freezer number of compressors
1
Freezer number of doors
1
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Wi-Fi
Yes
Apps supported
LG ThinQ
Power
Energy efficiency scale
A to G
Energy efficiency class *
E
Annual energy consumption *
350 kWh
Weight & dimensions
Width *
35.9" (913 mm)
Depth *
35.9" (913 mm)
Height *
70.5" (1790 mm)
Weight *
304.2 lbs (138 kg)
Packaging data
Package width
38.3" (972 mm)
Package depth
30.3" (770 mm)
Package height
74.4" (1891 mm)
Package weight
326.3 lbs (148 kg)
Brand-specific features
LG technologies (food storage)
DoorCooling+™, FRESHBalancer™, LINEARCooling™, Smart Diagnosis, Smart Inverter Compressor™, ThinQ
Other features
Reversible doors
No
Electronic control
Yes
Warranty period
2 year(s)