DELL logo

DELL S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22488
Info modified on:
28 Aug 2024, 13:26:31
Short summary description DELL S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

DELL S4148T, Managed, L2/L3, 10G Ethernet (100/1000/10000), 100 Gigabit Ethernet, Rack mounting, 1U

Long summary description DELL S4148T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

DELL S4148T. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 48. Switching optical modules type: 100 Gigabit Ethernet. USB 2.0 ports quantity: 1, Console port: RJ-45/Micro-USB. Full duplex. MAC address table: 272000 entries, Switching capacity: 1760 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s,.... Power connector: AC-in jack. Rack mounting, Form factor: 1U

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.