DELL logo

DELL G Series G2524H computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39438
Info modified on:
10 Aug 2024, 11:43:09
Short summary description DELL G Series G2524H computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black:

DELL G Series G2524H, 24.5", 1920 x 1080 pixels, Full HD, LCD, 0.5 ms, Black

Long summary description DELL G Series G2524H computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black:

DELL G Series G2524H. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.