location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8X230AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498429427 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 00:30:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tune out the inevitable workplace distractions with a headset full of features – soft, conforming ear cushions that provide passive noise canceling and a precisely tuned microphone masks nearby conversations.
  • - Your ears will thank you, especially after long conference calls. This headset is built to stay comfortable. Adjust it to fit the way you work. Need to move locations? The headset folds up for easy portability in the carrying case.
Guarantee: Poly standard two-year limited warranty
Long product name POLY Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter :
The short editorial description of POLY Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter

Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter
More>>>
POLY Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter:
The official marketing text of POLY Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter as supplied by the manufacturer

Wear it well
The Blackwire 5200 Series fits your busy workday. Ergonomically designed for long lasting comfort. And with the easy-to-use connectivity you can work on a variety of devices throughout the day.

Short summary description POLY Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter:
This short summary of the POLY Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter, Wired, Office/Call center, 5.83 oz (165.2 g), Headset, Black

Long summary description POLY Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter:
This is an auto-generated long summary of POLY Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter based on the first three specs of the first five spec groups.

POLY Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center, Cable length: 4566.9" (116 m). Weight: 5.83 oz (165.2 g). Product color: Black

Get great sound

Tune out the inevitable workplace distractions with a headset full of features – soft, conforming ear cushions that provide passive noise canceling and a precisely tuned microphone masks nearby conversations.

Enjoy long lasting comfort

Your ears will thank you, especially after long conference calls. This headset is built to stay comfortable. Adjust it to fit the way you work. Need to move locations? The headset folds up for easy portability in the carrying case.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
4566.9" (116 m)
Cable color
Red
Signal-to-Noise Ratio (SNR)
118 dB
Country of origin
China, Mexico
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
Ports & interfaces
USB connector
USB Type-C
Headphones
Headphone sensitivity
116 dB
Driver unit
1.26" (3.2 cm)
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-38 dB
Microphone connectivity
3.5 mm
Microphone direction type
Omnidirectional
System requirements
Windows operating systems supported
Windows 10
Mac operating systems supported
MacOS
Weight & dimensions
Weight
5.83 oz (165.2 g)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 8 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Polska 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer POLY Blackwire 5210 Monaural USB-C Headset +3.5mm Plug +USB-C/A Adapter:
Disclaimer

Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).
Requires Poly Lens Desktop App to enable SoundGuard Digital features.