location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8X228AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498429373 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 02:07:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Experience the high-quality audio you expect from Poly with a headset that offers PC wideband, a noise-canceling mic, and hi-fi stereo sound options. Dynamic EQ optimizes call quality and automatically adjusts the settings for listening to multimedia.
  • - Ideal for managing calls on your PC, mobile phone, or tablet combined with the comfort and durability of a corded headset for greater flexibility.
  • - Relax while you talk knowing your headset is secure- lightweight metal headband offers durability plus a custom fit. Leatherette ear cushions fold flat for easy portability.
Guarantee: Poly standard two-year limited warranty
Long product name POLY Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter :
The short editorial description of POLY Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter

Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter
More>>>
POLY Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter:
The official marketing text of POLY Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter as supplied by the manufacturer

Freedom to work your way
The Blackwire 3200 Series provides a quality audio experience in a headset that’s built for enterprise needs. With a sleek design and flexible microphone boom for a customizable fit, what’s not to love?

Short summary description POLY Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter:
This short summary of the POLY Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter, Wired, Business/Everyday, 4.2 oz (119 g), Headset, Black

Long summary description POLY Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter:
This is an auto-generated long summary of POLY Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter based on the first three specs of the first five spec groups.

POLY Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter. Product type: Headset. Connectivity technology: Wired. Recommended usage: Business/Everyday. Weight: 4.2 oz (119 g). Product color: Black

Poly signature audio quality

Experience the high-quality audio you expect from Poly with a headset that offers PC wideband, a noise-canceling mic, and hi-fi stereo sound options. Dynamic EQ optimizes call quality and automatically adjusts the settings for listening to multimedia.

Advanced connectivity

Ideal for managing calls on your PC, mobile phone, or tablet combined with the comfort and durability of a corded headset for greater flexibility.

Long-lasting comfort and portability

Relax while you talk knowing your headset is secure- lightweight metal headband offers durability plus a custom fit. Leatherette ear cushions fold flat for easy portability.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Business/Everyday
Headset type
Binaural
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Signal-to-Noise Ratio (SNR)
118 dB
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-C
Headphones
Impedance
32 Ω
Headphone sensitivity
90 dB
Driver unit
1.1" (2.8 cm)
Microphone
Microphone type *
Boom
Microphone
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-38 dB
Microphone direction type
Omnidirectional
System requirements
Windows operating systems supported
Windows 10
Mac operating systems supported
MacOS
Weight & dimensions
Width
6.1" (155 mm)
Depth
1.26" (32 mm)
Height
7.01" (178 mm)
Weight
4.2 oz (119 g)
Packaging data
Package width
7.28" (185 mm)
Package depth
2.2" (56 mm)
Package height
8.15" (207 mm)
Package weight
8.54 oz (242 g)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 9 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Polska 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer POLY Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter:
Disclaimer

Technical specification disclaimers
Protects against Acoustic Shock by limiting sounds to below 118 dBA.