location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8X215AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498428987 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 00:41:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The Blackwire 3300 Series is completely plug-n-play with USB devices, so users can take calls in the office or on the go. Its robust design delivers reliability you can count on. This is the hassle-free headset you've been looking for.
  • - Boost your on-the-call confidence with professional-quality audio and a customized fit with a headset that can connect to your devices quickly and easily and is ready to go with you wherever you go.
Guarantee: Poly standard two-year limited warranty
Long product name POLY Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter :
The short editorial description of POLY Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter

Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter
More>>>
POLY Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter:
The official marketing text of POLY Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter as supplied by the manufacturer

Style, comfort and audio quality
Built for style with a sleek design that focuses on comfort and reliability. Poly signature audio quality so you know you will sound great. And intuitive and simple features so every user can connect to their preferred device simply and easily.

Short summary description POLY Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter:
This short summary of the POLY Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter, Wired, Business/Everyday, 3.63 oz (103 g), Headset, Black

Long summary description POLY Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter:
This is an auto-generated long summary of POLY Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter based on the first three specs of the first five spec groups.

POLY Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter. Product type: Headset. Connectivity technology: Wired. Recommended usage: Business/Everyday. Weight: 3.63 oz (103 g). Product color: Black

Connect quickly and easily

The Blackwire 3300 Series is completely plug-n-play with USB devices, so users can take calls in the office or on the go. Its robust design delivers reliability you can count on. This is the hassle-free headset you've been looking for.

Look good, feel good, sound amazing

Boost your on-the-call confidence with professional-quality audio and a customized fit with a headset that can connect to your devices quickly and easily and is ready to go with you wherever you go.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Business/Everyday
Headset type
Monaural
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Sound pressure level (max)
118 dB
Country of origin
Mexico
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-C
Headphones
Ear coupling *
Supraaural
Impedance
32 Ω
Headphones
Headphone sensitivity
116 dB
Driver unit
0.559" (1.42 cm)
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-38 dB
Microphone direction type
Omnidirectional
System requirements
Windows operating systems supported
Windows 10
Mac operating systems supported
MacOS
Weight & dimensions
Weight
3.63 oz (103 g)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 9 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer POLY Blackwire 3310 Monaural USB-C Headset +USB-C/A Adapter:
Disclaimer

Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).
Requires Poly Lens Desktop App to enable SoundGuard Digital features.