location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY DA75 USB to QD Black Adapter TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DA75 USB to QD Black Adapter TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
786C6AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029650054 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2024 14:57:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY DA75 USB to QD Black Adapter TAA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Preserve your tech investment with the Poly DA Series. Not only do these digital adapters include USB-A and USB Type-C®️ access right on the cable, they’re also compatible with all your new and legacy Poly headsets and accessories [2].
  • - Call clarity isn't just a dream. Poly DA Series offers intelligent headset recognition that dynamically tunes audio performance. Stay distraction free to maximize productivity.
Guarantee: Poly standard one-year limited warranty
Long product name POLY DA75 USB to QD Black Adapter TAA :
The short editorial description of POLY DA75 USB to QD Black Adapter TAA

DA75 USB to QD Black Adapter TAA
More>>>
POLY DA75 USB to QD Black Adapter TAA:
The official marketing text of POLY DA75 USB to QD Black Adapter TAA as supplied by the manufacturer

Crystal-clear conversation
Poly DA Series digital adapters keep call center employees sounding crystal-clear from home or in the office. With easy USB-A or USB Type-C®️ connections, they adjust audio to each specific Poly headset, offering quality calls [1].

Short summary description POLY DA75 USB to QD Black Adapter TAA:
This short summary of the POLY DA75 USB to QD Black Adapter TAA data-sheet is auto-generated and uses the product title and the first six key specs.

POLY DA75 USB to QD Black Adapter TAA, Interface adapter, 1.34 oz (38 g), Black

Long summary description POLY DA75 USB to QD Black Adapter TAA:
This is an auto-generated long summary of POLY DA75 USB to QD Black Adapter TAA based on the first three specs of the first five spec groups.

POLY DA75 USB to QD Black Adapter TAA. Product type: Interface adapter. Weight: 1.34 oz (38 g). Product color: Black

Flexible & future-proof

Preserve your tech investment with the Poly DA Series. Not only do these digital adapters include USB-A and USB Type-C®️ access right on the cable, they’re also compatible with all your new and legacy Poly headsets and accessories [2].

Peak user experience

Call clarity isn't just a dream. Poly DA Series offers intelligent headset recognition that dynamically tunes audio performance. Stay distraction free to maximize productivity.

Connection flexibility

Answer soft-phone calls from any PC, no matter what kind of USB port you have. Built-in USB-A and USB Type-C®️ connectors on the same cable.

Smart headset recognition

Get incredible call quality on any Poly headset via intelligent headset recognition that adjusts audio performance to the specific headset. [1]

Quick disconnect

Walk away from your desk with a click: Poly Quick Disconnect technology works with any Poly QD-equipped headset. [3]

Acoustic hearing protection

SoundGuard DIGITAL featuring advanced acoustic limiting, including daily noise exposure, G616, and anti-startle functionality. [4]

Communications platforms

An IT manager's dream, the Poly DA Series digital adapters were created for communication and are optimized and certified to work with top virtual meeting providers. [5]

Features
Product type *
Interface adapter
Brand compatibility *
POLY
Illumination
No
Product color
Black
Weight & dimensions
Weight
1.34 oz (38 g)
Ports & interfaces
Connector 1
QD
Connector 2
USB
Ports & interfaces
USB port type
USB Type A/USB Type-C
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
3.54" (90 mm)
Package depth
5.91" (150 mm)
Package height
10.6" (270 mm)
Package weight
2.5 oz (71 g)
Logistics data
Country of origin
China
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 4 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
Canada 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer POLY DA75 USB to QD Black Adapter TAA:
Disclaimer

[1] Poly headsets sold separately.
[2] Poly headsets and accessories sold separately.
[3] Poly QD-equipped headsets sold separately.
[4] Visit www.poly.com/soundguard for more detail.
[5] Visit https://www.poly.com/us/en/products/headsets/da/da-series for more detail.