location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron Attachment Options Desk Clamp Base Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Attachment Options
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desk Clamp Base
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-349-200
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Ergotron Attachment Options Desk Clamp Base Black :
The short editorial description of Ergotron Attachment Options Desk Clamp Base Black

Desk Clamp Base for 1-1/2" Round Pole. Black.
More>>>
Short summary description Ergotron Attachment Options Desk Clamp Base Black:
This short summary of the Ergotron Attachment Options Desk Clamp Base Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron Attachment Options Desk Clamp Base, Black

Long summary description Ergotron Attachment Options Desk Clamp Base Black:
This is an auto-generated long summary of Ergotron Attachment Options Desk Clamp Base Black based on the first three specs of the first five spec groups.

Ergotron Attachment Options Desk Clamp Base. Product color: Black

Brand Image Article code product Stock Price from
Ergotron

Ergotron 100 Series 46" Crossbar w/ Center Pivot Black
(show image)
60-410-200 46" Crossbar w/ Center Pivot 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS100 Free Standing Base Black Metal
(show image)
33-262-200 DS100 Free Standing Base 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS Series 14" Pole, 1-1/2" diameter. Black
(show image)
20-135-200 14" Pole, 1-1/2" diameter. Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 100 Series Extender, 5-inch. Grey Gray
(show image)
60-197-100 Extender, 5-inch. Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Pole Mount Bracket kit Gray
(show image)
97-094-099 Pole Mount Bracket kit 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 100 Series Extender, 5-inch. Black
(show image)
60-197-101 Extender, 5-inch. Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series 200 Quad-Monitor System, Pole Mount. Black
(show image)
28-371-200 200 Quad-Monitor System, Pole Mount. Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS100 Outboard Pole Clamps Black Metal
(show image)
60-443-200 DS100 Outboard Pole Clamps 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS Series 22" Pole 1-1/2" diameter, black
(show image)
20-136-200 22" Pole 1-1/2" diameter, black 0.00
(excl. VAT)
0 (incl. VAT)