Microsoft logo

Microsoft Adaptive D-pad Button Keypad Bluetooth/USB Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10727
Info modified on:
19 Jul 2024, 14:42:22
Long product name Microsoft Adaptive D-pad Button Keypad Bluetooth/USB Black:

Adaptive D-pad Button

Short summary description Microsoft Adaptive D-pad Button Keypad Bluetooth/USB Black:

Microsoft Adaptive D-pad Button, Keypad, Bluetooth/USB, Black, Microsoft Adaptive Hub, Battery, Built-in

Long summary description Microsoft Adaptive D-pad Button Keypad Bluetooth/USB Black:

Microsoft Adaptive D-pad Button. Product type: Keypad, Interface: Bluetooth/USB, Product color: Black. Power source: Battery, Battery type: Built-in, Battery technology: Lithium Polymer (LiPo). Windows operating systems supported: Windows 10, Windows 11. Width: 2.17" (55 mm), Depth: 2.17" (55 mm), Height: 0.87" (22.1 mm). Quantity per box: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.