Lenovo logo

Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47730
Info modified on:
10 Oct 2024, 13:44:00
Bullet Points Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system:
  • - Intel Core i5-1145G7E (4C/8T, 1.5/4.1GHz, 8MB)
  • - 10.1" Display on ThinkSmart Controller
  • - 1x 16GB DDR4-3200
  • - 256GB SSD M.2 2280 PCIe x4 NVMe Opal
  • - Intel Iris Xe Graphics
  • - Windows 11 IoT Enterprise GAC 64
Guarantee:
3-year, Onsite + First Year Maintenance, 3Y Premier Support Upgrade from 3Y Onsite
Long product name Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system:

Intel Core i5-1145G7E (4C/8T, 1.5/4.1GHz, 8MB), 1x 16GB DDR4-3200, 256GB SSD M.2 2280 PCIe x4 NVMe Opal, 10.1" Display on ThinkSmart Controller, Intel Iris Xe Graphics, Intel Wi-Fi 6E AX210 11ax 2x2 + BT5.0 vPro, Integrated Camera, Windows 11 IoT Enterprise GAC 64

Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system:

Meet the ideal solution for seamless & productive meetings
- The world’s first Windows-based integrated collaboration solution
- Integrated bar with FHD camera, premium audio, & Windows computing
- 10.1″ HD controller with one-touch join function
- Powered by 11th Gen Intel® Core™ processors with vPro®
- Easy to use, manage, & configure via complimentary ThinkSmart Manager Premium
- Ideal for small-to-medium sized workspaces
- ThinkSmart One is certified for Microsoft Teams Room

Short summary description Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system:

Lenovo ThinkSmart One for Zoom, Video conferencing service management system, Windows 11 IoT Enterprise GAC, Black

Long summary description Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN Video conferencing service management system:

Lenovo ThinkSmart One for Zoom. Product type: Video conferencing service management system. Ethernet LAN, Wi-Fi. Bluetooth. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Operating system installed: Windows 11 IoT Enterprise GAC. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.