location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PRO WIRELESS HEADSET Wired & Wireless Head-band Aviation/Air traffic control USB Type-C Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO WIRELESS HEADSET
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL5024-DDAO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116451891 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 19:44:11
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PRO WIRELESS HEADSET Wired & Wireless Head-band Aviation/Air traffic control USB Type-C Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Aviation/Air traffic control Head-band Headset
  • - Wired & Wireless USB connectivity Bluetooth 5.3 1181.1" (30 m)
  • - Supraaural 20 - 20000 Hz 120 dB
  • - Microphone type: Boom
  • - Built-in battery 750 mAh
More>>>
Short summary description DELL PRO WIRELESS HEADSET Wired & Wireless Head-band Aviation/Air traffic control USB Type-C Bluetooth Black:
This short summary of the DELL PRO WIRELESS HEADSET Wired & Wireless Head-band Aviation/Air traffic control USB Type-C Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PRO WIRELESS HEADSET, Wired & Wireless, 20 - 20000 Hz, Aviation/Air traffic control, 7.72 oz (219 g), Headset, Black

Long summary description DELL PRO WIRELESS HEADSET Wired & Wireless Head-band Aviation/Air traffic control USB Type-C Bluetooth Black:
This is an auto-generated long summary of DELL PRO WIRELESS HEADSET Wired & Wireless Head-band Aviation/Air traffic control USB Type-C Bluetooth Black based on the first three specs of the first five spec groups.

DELL PRO WIRELESS HEADSET. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Aviation/Air traffic control. Headphone frequency: 20 - 20000 Hz. Wireless range: 1181.1" (30 m). Cable length: 59.1" (1.5 m). Weight: 7.72 oz (219 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Aviation/Air traffic control
Headset type
Binaural
Product color *
Black
Operating keys
Mute, Volume +, Volume -
Volume control
Button
Control type
Buttons
Cable length
59.1" (1.5 m)
Detachable cable
Yes
LED indicators
Yes
BeamForming
Yes
Works with the Google Assistant
Yes
Works with Apple Siri
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth version
5.3
Wireless range
1181.1" (30 m)
Headphones
Maximum input power
50 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
120 dB
Driver unit
1.57" (4 cm)
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Boom
Microphone frequency
100 - 14000 Hz
Microphone
Microphone direction type
Unidirectional
Number of microphones
5
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery capacity
750 mAh
Continuous audio playback time
78 h
Talk time
34 h
Battery recharge time
2.5 h
Fast charging
Yes
Charging source
USB
System requirements
Windows operating systems supported
Windows 10 x64, Windows 11 x64
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
5.91" (150 mm)
Depth
2.76" (70 mm)
Height
7.48" (190 mm)
Weight
7.72 oz (219 g)
Packaging content
Audio adapters included
USB
Cables included
USB Type-C to USB Type-C
Pouch
Yes
Supplier features
Material
Leatherette, Memory foam
Country Distributor
United States 1 distributor(s)