Product Brochure/Datasheet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Slate Mobile tablet Platinum
- - 13" 2880 x 1920 pixels
- - Intel Core Ultra 5 135U
- - 512 GB SSD
- - Single camera 10.5 MP Front camera
- - Wi-Fi 6E (802.11ax) Bluetooth 5.3 Near Field Communication (NFC)
- - 48 Wh 19 h
- - Windows 11 Pro
Long product name Microsoft Surface Pro 10 Intel Core Ultra 5 512 GB 13" 32 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum
:
Intel Core Ultra 5 135U, 32GB LPDDR5x-SDRAM, 512GB SSD, 33.0 cm (13") 2880 x 1920, Intel Graphics, WLAN, Bluetooth, 10.5MP, Windows 11 Pro
The short editorial description of Microsoft Surface Pro 10 Intel Core Ultra 5 512 GB 13" 32 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum
Intel Core Ultra 5 135U, 32GB LPDDR5x-SDRAM, 512GB SSD, 33.0 cm (13") 2880 x 1920, Intel Graphics, WLAN, Bluetooth, 10.5MP, Windows 11 Pro
More>>>
Short summary description Microsoft Surface Pro 10 Intel Core Ultra 5 512 GB 13" 32 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum:
This short summary of the Microsoft Surface Pro 10 Intel Core Ultra 5 512 GB 13" 32 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Surface Pro 10, 13", 2880 x 1920 pixels, 512 GB, 32 GB, Windows 11 Pro, Platinum
Long summary description Microsoft Surface Pro 10 Intel Core Ultra 5 512 GB 13" 32 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum:
This is an auto-generated long summary of Microsoft Surface Pro 10 Intel Core Ultra 5 512 GB 13" 32 GB Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum based on the first three specs of the first five spec groups.
Microsoft Surface Pro 10. Display diagonal: 13", Display resolution: 2880 x 1920 pixels. Internal storage capacity: 512 GB. Processor family: Intel Core Ultra 5, Processor model: 135U. Internal memory: 32 GB. Rear camera resolution (numeric): 10.5 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Weight: 31 oz (879 g). Operating system installed: Windows 11 Pro. Product color: Platinum