location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH Intel® Pentium® 4 0.5 GB DDR-SDRAM PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUZ:P-NDL-VARIO001
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 16:28:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH Intel® Pentium® 4 0.5 GB DDR-SDRAM PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Pentium® 4 2.8 GHz
  • - 0.5 GB DDR-SDRAM
  • - 200 GB
Long product name Fujitsu S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH Intel® Pentium® 4 0.5 GB DDR-SDRAM PC :
The short editorial description of Fujitsu S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH Intel® Pentium® 4 0.5 GB DDR-SDRAM PC

FUJITSU S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH
More>>>
Fujitsu S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH Intel® Pentium® 4 0.5 GB DDR-SDRAM PC:
The official marketing text of Fujitsu S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH Intel® Pentium® 4 0.5 GB DDR-SDRAM PC as supplied by the manufacturer

You would like a real all-in-one entertainment device instead of a large number of different electronic devices? You’ve already heard about multimedia PCs, but the usual desktop-PCs reminded you too much of an office atmosphere? Then have a close look at our new SCALEO C. The SCALEO C is the perfect combination of a powerful, reliable PC and an easy-to-use multimedia device in an attractive silver-finish design. With the SCALEO C you get a DVD player and recorder, a stereo, a TV receiver (optional), a digital photo and video system, and an advanced home multimedia PC - in one small trendy system.
-Multimedia PC with advanced entertainment features.
- Stylish silver-finish design .
- Powerful PC with up to 200 GB hard disk capacity.
- Featuring remote control.
- 4 USB ports, two of them on the front side.
- Equipped with specific entertainment software.

Short summary description Fujitsu S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH Intel® Pentium® 4 0.5 GB DDR-SDRAM PC:
This short summary of the Fujitsu S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH Intel® Pentium® 4 0.5 GB DDR-SDRAM PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH, 2.8 GHz, Intel® Pentium® 4, 0.5 GB, DDR-SDRAM, 200 GB

Long summary description Fujitsu S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH Intel® Pentium® 4 0.5 GB DDR-SDRAM PC:
This is an auto-generated long summary of Fujitsu S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH Intel® Pentium® 4 0.5 GB DDR-SDRAM PC based on the first three specs of the first five spec groups.

Fujitsu S. SCALEO C MC10704 P2.8/512MB/200GB/DVD+/-RW/CR/TV/XPH. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.8 GHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
200 GB
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.128 GB
Optical drive
DVD read speed
12x
DVD write speed
8x
Ports & interfaces
I/O ports
Interfaces Back: 1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2), 1 x mouse (PS/2) 2 x Universal Serial Bus (USB 2.0) 1 x LAN 10/100 (RJ-45) Realtek 8101L controller 1 x Modem (RJ-11) Actiontec's MC'97 - Agere chip 1 x micro (mono), 1 x line in (stereo), 1 x line out (stereo) 1 x S/PDIF out optical 1 x monitor (15-pin, VGA) 1 x FM antenna in Interfaces Front: 2 x Universal Serial Bus (USB 2.0) 1 x micro (mono), 1 x Speaker / Headphone out, 1 x IEEE 1394 Firewire, 1 x 4pin, 1 x 6 pin 1 x S/PDIF in optical.
Performance
Audio system
on board / 6-channel 5.1 audio (Avance Logic ALC650 AC'97 Ver. 2.2 CODEC 16/48kHz sample frequency)
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Bundled software
MS Windows XP Home Edition NL, MS Works Suite, InterVideo Home Theatre (UK)
Certificates
Certification
Our SCALEO PCs fulfill the European required standards ISO 14001. All drivers WHQL certified and Logos.
Weight & dimensions
Width *
7.95" (202 mm)
Depth *
12.6" (320 mm)
Height *
5.94" (151 mm)
Other features
Security features
Security functions implemented in the BIOS setup: serial and parallel interfaces and drives can be disabled via CMOS, Password protection, setup & boot protection, NORMAN Antivirus software is included
CD read speed
40x
CD write speed
32x
CD rewrite speed
16x
Compatibility
Microsoft operating systems (HCT / HCL entry) DMI 2.0, WMI 1.5, USB 2.0
DVD rewrite speed
4x
Mac compatibility
No
Networking features
LAN 10/100 Mbps