location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh fi-7460 ADF + Manual feed scanner 600 x 600 DPI A3 Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-7460
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03710-B051 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761308482 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 319997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2024 13:29:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh fi-7460 ADF + Manual feed scanner 600 x 600 DPI A3 Gray, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF + Manual feed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - Built-in display
  • - A3 Scanning media types supported: Plain paper
  • - Maximum scan size: 12 x 220" (304.8 x 5588 mm) Sensor type: Dual CCD
  • - USB port
  • - Power supply type: AC 36 W
Guarantee: 1 year
Long product name Ricoh fi-7460 ADF + Manual feed scanner 600 x 600 DPI A3 Gray, White :
The short editorial description of Ricoh fi-7460 ADF + Manual feed scanner 600 x 600 DPI A3 Gray, White

ADF, 600 x 600 dpi, 2 x CCD, 24 bit, 60 ppm, 120 ipm (200 & 300 DPI), USB 3.0, 7.6 kg
More>>>
Ricoh fi-7460 ADF + Manual feed scanner 600 x 600 DPI A3 Gray, White:
The official marketing text of Ricoh fi-7460 ADF + Manual feed scanner 600 x 600 DPI A3 Gray, White as supplied by the manufacturer

Fujitsu fi-7460, Superior A3/A2 format scanning technology distributed to the desktop

- Versatile document capturing capability for any size document from A8 to A3, folded A2 and A1 and up to 5.5 meters in length - from plastic to paper, thick to thin, with surface quality variations
- Retractable roller mechanism allows for scanning booklets and filled envelopes
- A4 landscape at 300 dpi; 60ppm/120ipm, scan mixed batches up to 100 sheets
- Uninterrupted scanning: Paper feeding and replenishment during operation
- Uninterrupted capture routines: Collect diverse documents into a unified digital file
- Compact dimensions: Base footprint only slightly larger than an A4 sheet of paper
- Sensitive: Treats delicate documents with utmost care
- Equipped with Intelligent Sonic Paper Protection that is based on acoustic sensors
- Skew reducer - Independent pick rollers ensure a skewed document will not affect the alignment of following sheets
- Integrated backlight LCD and Scanner Central Admin tools for hassle free monitoring and administering
- PaperStream IP and PaperStream Capture; Fujitsu developed scanner driver and image enhancement plus batch capture software application

The fi-7460 is easy to set up, use and maintain and comes bundled with a user friendly and intuitive scanner driver PaperStream IP along with batch scanning automation and enhancement software PaperStream Capture. A4 landscape scanning speeds in both colour or black and white at up to 300 dpi is 60 pages per minute or 120 images per minute through the 100 page capacity ADF. The fi-7460 can scan a huge variety of material from plastic cards to booklets to even folded A1 in size.

Intuitive feeding functions
The fi-7460 scanner comes with a unique paper protection function that is based on acoustic sensors; iSOP (Intelligent Sonic Paper Protection), iSOP reduces the risk of having documents damaged by sensing the audible noise of paper movements and stopping the feeding of sheets when an irregular noise is encountered.

The scanner additionally makes use of an ultrasonic sensor that accurately detects multifeed errors where two or more sheets are fed through the scanner at once plus intelligent multifeed function that is designed for documents that intentionally feature paper attachments of defined sizes or locations such as sticky notes or photos. The scanner can automatically recognise the location of the attachment and will then exclude that zone from triggering alert conditions.

Skew Reducer helps ensure straight paper feeding
Should you be scanning mixed batches of differing thicknesses of documents then the “skew reducer” eliminates the risk of physical skew being carried over from one sheet in a mixed batch to the next ensuring that each document is captured with the utmost precision and simplicity. Multi-segmented pick rollers that rotate independently ensure that if a document goes through skewed then this will not affect the alignment of the next document.

Hassle free monitoring and administering
Integrated within the operating panel a backlight enhanced LCD shows useful information such as current scanner settings, operating status and a paper counter, in addition the fi-7460 comes with Scanner Central Admin tools that includes functions that system administrators can use to manage the installation and operation of multiple scanners, monitor operation status and update drivers and software from one location. This ability dramatically reduces the cost and work that goes into setting up, operating and maintaining many scanners in an organisation and also in expanding the scanner network to multiple locations.

PaperStream IP and PaperStream Capture
The fi-7460 comes bundled with PaperStream IP, an integrated scanner driver and image enhancement module that is built on TWAIN/ISIS standards offering user friendly operability, intuitive high quality image creation and real time processing that will benefit post scan routines like OCR. PaperStream Capture enhances the document capture process from adjusting scanning settings to performing batch scanning, verifying data and releasing to directories, repositories or subsequent process routines. Users can complete data capture tasks easily with the extremely user-friendly graphical user interface (GUI). Moving scanned batches into a queue for later retrieval is possible as well.

Service and Support
A one year Advance Exchange is offered as a standard warranty and this includes online support along with parts/labour and shipping costs. Advance Exchange involves the delivery of a refurbished scanner which replaces the faulty scanner.

Service upgrades are available that extends the warranty period from between 1 to 5 years and additionally offers the possibility for items like onsite service with impressive response and repair times, accidental damage cover and remote desktop support.

Short summary description Ricoh fi-7460 ADF + Manual feed scanner 600 x 600 DPI A3 Gray, White:
This short summary of the Ricoh fi-7460 ADF + Manual feed scanner 600 x 600 DPI A3 Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh fi-7460, 12 x 220" (304.8 x 5588 mm), 600 x 600 DPI, 24 bit, 60 ppm, 60 ppm, 120 ipm

Long summary description Ricoh fi-7460 ADF + Manual feed scanner 600 x 600 DPI A3 Gray, White:
This is an auto-generated long summary of Ricoh fi-7460 ADF + Manual feed scanner 600 x 600 DPI A3 Gray, White based on the first three specs of the first five spec groups.

Ricoh fi-7460. Maximum scan size: 12 x 220" (304.8 x 5588 mm), Optical scanning resolution: 600 x 600 DPI, Output color depth: 24 bit. Scanner type: ADF + Manual feed scanner, Product color: Gray, White. Sensor type: Dual CCD, Light source: White LED (4x), Scan drivers: ISIS, TWAIN. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A4, A8

Scanning
Maximum scan size *
12 x 220" (304.8 x 5588 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Output color depth
24 bit
Film scanning
No
ADF scan speed (b/w, A4)
60 ppm
ADF scan speed (color, A4)
60 ppm
Duplex ADF scan speed (b/w, A4)
120 ipm
Duplex ADF scan speed (color, A4)
120 ipm
Black/white scanning color modes
Grayscale, Monochrome
Design
Scanner type *
ADF + Manual feed scanner
Product color *
Gray, White
Built-in display *
Yes
Performance
Sensor type *
Dual CCD
Light source
White LED (4x)
Scan drivers
ISIS, TWAIN
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A4, A8
Media thickness (min)
0.0551" (1.4 mm)
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Maximum scan area (ADF)
12 x 17" (304.8 x 431.8 mm)
Minimum scan area (ADF)
2 x 2.72" (50.8 x 69 mm)
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
36 W
Power consumption (standby)
0.35 W
Power consumption (off)
0.35 W
Power consumption (PowerSave)
1.4 W
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
15" (380 mm)
Depth
8.23" (209 mm)
Height
6.61" (168 mm)
Weight
16.8 lbs (7.6 kg)
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Drivers included
Yes
Bundled software
PaperStream IP, PaperStream Capture, Software Operation Panel, Error Recovery Guide, Scanner Central Admin tools, ScanSnap Manager, Scan to Microsoft SharePoint, ABBYY FineReader, 2D barcode for PaperStream
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 1 distributor(s)
United Kingdom 7 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)