location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo NVIDIA RTX 4000 Ada 20 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA RTX 4000 Ada
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X61P39479
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892099109 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 12:27:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo NVIDIA RTX 4000 Ada 20 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20 GB GDDR6 GPU Memory
  • - Peak memory bandwidth up to 360GB/s
  • - Display Connectors: 4 VESA® DisplayPort® connectors
  • - PCI Express Interface: PCIe 4.0 x 16
  • - Power connector and header: 1x CEM5 16-Pin
  • - Max. Power Consumption: 130W
Guarantee: 36 months
Long product name Lenovo NVIDIA RTX 4000 Ada 20 GB GDDR6 :
The short editorial description of Lenovo NVIDIA RTX 4000 Ada 20 GB GDDR6

NVIDIA RTX 4000 Ada 20GB DP*4 GDDR6
More>>>
Lenovo NVIDIA RTX 4000 Ada 20 GB GDDR6:
The official marketing text of Lenovo NVIDIA RTX 4000 Ada 20 GB GDDR6 as supplied by the manufacturer

The NVIDIA RTX 4000 Ada Generation professional graphics card is a single-slot, 9.5 inch PCI Express Gen4 graphics solution based on the state-of-the-art NVIDIA Ada Lovelace architecture. It is an actively cooled product capable of 130 W maximum graphics power using a single CEM5 16-pin connector for more flexible configurations. Based on the groundbreaking NVIDIA Ampere architecture graphics processing unit(GPU), NVIDIA RTX 4000 Ada Generation delivers hardware-accelerated ray tracing, revolutionary Al features, advanced shading, and powerful simulation capabilities to creative professionals. With the industry's most expansive graphics memory footprint consisted of 20 GB of GDDR6 memory with ECC for data protection, NVIDIA RTX 4000Ada Generation enables the most graphics-intensive applications run with the highest level of user experience, even with largest of data sets.

Short summary description Lenovo NVIDIA RTX 4000 Ada 20 GB GDDR6:
This short summary of the Lenovo NVIDIA RTX 4000 Ada 20 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo NVIDIA RTX 4000 Ada, RTX 4000 Ada, 20 GB, GDDR6, 160 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description Lenovo NVIDIA RTX 4000 Ada 20 GB GDDR6:
This is an auto-generated long summary of Lenovo NVIDIA RTX 4000 Ada 20 GB GDDR6 based on the first three specs of the first five spec groups.

Lenovo NVIDIA RTX 4000 Ada. Graphics processor family: NVIDIA, Graphics processor: RTX 4000 Ada. Discrete graphics card memory: 20 GB, Graphics card memory type: GDDR6, Memory bus: 160 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
CUDA *
Yes
CUDA cores
6144
Graphics processor family *
NVIDIA
Graphics processor *
RTX 4000 Ada
Maximum resolution *
7680 x 4320 pixels
Memory
Discrete graphics card memory *
20 GB
Graphics card memory type *
GDDR6
Memory bus *
160 bit
Memory bandwidth (max)
360 GB/s
Ports & interfaces
Interface type *
PCI Express x16 4.0
DisplayPorts quantity *
4
Performance
DirectX version *
12.0
Shader model version *
6.7
OpenGL version *
4.6
OpenCL version
3.0
Design
Cooling type *
Active
Number of fans
1 fan(s)
Product color
Black
Certification
BSMI FCC ICES CE EMC and EU DoC UK DOC VCCI KCC RCM EMC CB
Power
Supplementary power connectors
1x 16-pin
Power consumption (max)
130 W
Operational conditions
Operating relative humidity (H-H)
5 - 95%
System requirements
Windows operating systems supported
Windows 7
Weight & dimensions
Weight
34.4 oz (974 g)
Depth
0.984" (25 mm)
Height
4.33" (110 mm)
Width
9.59" (243.5 mm)
Packaging data
Package width
19.1" (485 mm)
Package depth
8.66" (220 mm)
Package height
3.54" (90 mm)
Package weight
2.91 lbs (1.32 kg)
Package type
Box
Other features
Compatible products
ThinkStation P Series-ThinkStation P3 Tower ThinkStation P Series-ThinkStation P5 ThinkStation P Series-ThinkStation P7 ThinkStation P Series-ThinkStation P7 AMD ThinkStation P Series-ThinkStation PX
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)