location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS700-BL-R-EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184790014 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:23:21
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Peripheral Manager Guide (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Bluetooth Travel Mouse MS700 Quick Start Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Bluetooth Travel Mouse MS700 User's Guide (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pair User's Guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Travel Optical 4000 DPI Blue
  • - Ambidextrous Bluetooth 393.7" (10 m)
  • - Scroll type: Touch Buttons quantity: 3
  • - Power source: Batteries
  • - 2 AAA Alkaline
Guarantee: 3 Years NBD Advance Exchange
Long product name DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI :
The short editorial description of DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI

4000 dpi, Bluetooth 5.0 LE, Optical LED, Touch Scroll, Swift Pair, AAA type
More>>>
DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI:
The official marketing text of DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI as supplied by the manufacturer

Dell Bluetooth Travel Mouse - MS700
Your on-the-go workday becomes more portable than ever with this lightweight twistable mouse featuring multi-device connectivity that easily stows in any bag or travel case.

Short summary description DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI:
This short summary of the DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL MS700, Ambidextrous, Optical, Bluetooth, 4000 DPI, Blue

Long summary description DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI:
This is an auto-generated long summary of DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI based on the first three specs of the first five spec groups.

DELL MS700. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Touch. Power source: Batteries. Product color: Blue

Built for peace of mind
Built for peace of mind

Long-lasting battery
Do a lot more with fewer batteries with up to 24-month battery life

Protected by Dell
With a 3-year warranty, you can be sure you're covered from life's mishaps.

More responsive
More responsive

Easy and reactive touch-scrolling allows you to move up and down the page faster.

One click pairing
One click pairing

With Dell Pair, you can now connect effortlessly and securely in just one click.

Enhanced precision
Enhanced precision

With up to 4000 DPI (dots per inch), control every aspect of your day and customize mouse sensitivity to your needs with Dell Peripheral Manager.

Effortless portability
Effortless portability

A lightweight mouse
Coming in at only 56.9 grams (0.13 lb), take your travel mouse wherever you go without it weighing you down.

Smooth turning, twistable design
To activate the world's first twistable mouse that connects via Bluetooth, to multiple devices, just give it a twist. Twist it again to power off and flatten the mouse, making it easy to stow in a small compartment.

Tailored to your work
Tailored to your work

Seamlessly connect
Link the mouse with up to 3 Bluetooth compatible devices and switch between them with the press of a button.

Quietly click
With reduced clicking sound and touch-scrolling, work anywhere without disturbing your neighbors or your thought process.

The story is currently unavailable. Please, contact us.
Mouse
Purpose *
Travel
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
4000 DPI
Buttons type
Pressed buttons
Scroll type *
Touch
Buttons quantity *
3
Frequency band
2.4 - 2.48 GHz
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Product color *
Blue
Ergonomics
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AAA
Battery technology
Alkaline
Service life of battery
24 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 11, Windows 8.1, Windows 8.1 x64
Linux operating systems supported
Ubuntu 22.04
Mobile operating systems supported
Android 11.0, iOS 15
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
2.25" (57.2 mm)
Depth
4.59" (116.5 mm)
Height
1.17" (29.8 mm)
Weight
2.01 oz (56.9 g)
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Batteries included
Yes
User guide
Yes
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI:
Disclaimer

Actual configuration might differ from illustration