location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WH5024 Headset Wired Head-band Calls/Music USB Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH5024
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WH5024-DWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184820377 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:41
The date of the most recent change of the data-sheet in Icecat's system
Dell Pro Wired ANC Headset - WH5024 Quick Start Guide (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Wired ANC Headset - WH5024 User’s Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Peripheral Manager Guide (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Wired/Wireless Headset Ear Cushions - HE524 Replacement Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL WH5024 Headset Wired Head-band Calls/Music USB Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music Head-band Headset
  • - Wired USB connectivity
  • - Supraaural 20 - 20000 Hz 120 dB
  • - Microphone type: Boom -45 dB
Guarantee: 3 Years
Long product name DELL WH5024 Headset Wired Head-band Calls/Music USB Type-C Black :
The short editorial description of DELL WH5024 Headset Wired Head-band Calls/Music USB Type-C Black

20Hz - 20kHz, 40mm, 120dB, USB-C, 189g
More>>>
DELL WH5024 Headset Wired Head-band Calls/Music USB Type-C Black:
The official marketing text of DELL WH5024 Headset Wired Head-band Calls/Music USB Type-C Black as supplied by the manufacturer

Elevate your workday communication with this headset that comes equipped with an AI-based microphone and Active Noise Cancellation, designed to reduce background noise, ensure comfort, and bring your productivity to the next level.

Short summary description DELL WH5024 Headset Wired Head-band Calls/Music USB Type-C Black:
This short summary of the DELL WH5024 Headset Wired Head-band Calls/Music USB Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WH5024, Wired, Calls/Music, 20 - 20000 Hz, 6.67 oz (189 g), Headset, Black

Long summary description DELL WH5024 Headset Wired Head-band Calls/Music USB Type-C Black:
This is an auto-generated long summary of DELL WH5024 Headset Wired Head-band Calls/Music USB Type-C Black based on the first three specs of the first five spec groups.

DELL WH5024. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 78.7" (2 m). Weight: 6.67 oz (189 g). Product color: Black

Be heard more clearly
Be heard more clearly

With an AI-Based Noise Cancelling (AI-NC) microphone that distinguishes between human voices vs. surrounding background noises you can be heard clearly at all times.

Focused listening
Focused listening

Active Noise Cancellation (ANC) neutralizes and cancels out ambient noise, allowing you to stay focused and further immerse yourself in your work.

Designed for ease of use
Designed for ease of use

The adjustable headband and replaceable leatherette memory foam ear cushions ensure productivity and comfort while conferencing. Connect to a USB-C or USB-A port to get started.

Control at your fingertips
Control at your fingertips

This headset is equipped with easy-to-use in-line controls and a quick deploy discrete AI-based boom mic. Flip the mic up/down to answer/mute/unmute calls and tuck it away when not in use.

Connect seamlessly
Connect seamlessly

Plug in and immediately start collaborating with this headset that's compatible with leading UC platforms and certified for Microsoft Teams (Open Office)and Zoom.

Personalise your settings
Personalise your settings

Dell Peripheral Manager allows the user to make changes to the audio and device settings with additional customisation such as Audio Mode, Active Noise Cancellation Mode, Sidetone, Audio Output Preset, Busy Light and more.

The story is currently unavailable. Please, contact us.
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL WH5024 Headset Wired Head-band Calls/Music USB Type-C Black:
Disclaimer

Actual configuration might differ from illustration