location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-3400F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-3400F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-3400F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071664859
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SCX-3400F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 20 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port
  • - Internal memory: 64 MB Built-in processor 433 MHz
  • - 17.6 lbs (8 kg)
Long product name Samsung SCX-3400F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm :
The short editorial description of Samsung SCX-3400F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm

SCX-3400F - 4-in-1, Laser, 20ppm, 8.5s, 1200 x 1200dpi, SPL, 33.6Kbps, 433MHz Processor, 64MB, USB 2.0, 8.0kg
More>>>
Samsung SCX-3400F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm:
The official marketing text of Samsung SCX-3400F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm as supplied by the manufacturer

Combine cost-effectiveness and performance with Samsung’s compact and stylish SCX-3400F. This multifunction printer features easy management of costs to make sure you keep to your budget. It’s also simple to use, with faster printing and useful functions. The SCX-3400F innovative features include One Touch Eco Button, Easy Printer Management and One Touch Print Screen. Print quickly and efficiently and save space and money with this Samsung multifunction printer.

Push the button. Save on print costs.
Optimise your printing in one simple step with Samsung’s One touch Eco Button. You can save on printing expenses when you quickly switch to Eco Mode and conserve toner, paper and energy. There’s no need to waste time changing settings or altering your documents with this useful feature, as one touch is all you need to configure your printer to deliver the most economical results.

Optimise your printing with Easy Eco Driver
Enjoy cost-optimised results every time you print thanks to Samsung’s Easy-Eco Driver. With this useful software, you’ll be able to accurately preview your document before printing and adjust quality, colour and other settings to meet your precise requirements and budget, as well as removing unnecessary text, images and other elements. You can even monitor savings, including paper, toner, energy and overall cost. Say goodbye to wasted printouts and discover more economically-efficient printing.

Simple and efficient printer management make easy
Managing your printer has never been this easy. With Samsung’s integrated Easy Printer Manager, you can remotely monitor the status and control printer administration, from troubleshooting and keeping track of toner levels to ordering supplies online. You don’t need to worry about unexpectedly running out of toner any longer - one simple and powerful solution is all you need to manage a smooth and efficient print operation from the comfort of your desk.

From the monitor to the page with just One Touch
The SCX-3400F Print Screen button – conveniently located on the printer control panel – lets you print the contents from your screen, quickly and easily, even when you’re away from your desk. Just one touch is all that it takes. With one click, there’s no more extra editing or cropping of unwanted content-clutter from original webpages or documents. If a single page is what you want, it’s what you’ll get. One simple press of a button prints your screen, as it appears on your monitor. Hold the button for more than two seconds and the SCX-3400F prints the last object that you activated on your monitor. Now you can print anything, anytime.

Achieve more with Samsung’s Fast Print
Don’t settle for slow printing. With Samsung’s faster printing speed of 20 pages per minute, you can minimise time wasted hanging around the printer. The enhanced printer performance will streamline workflows and let employees, and businesses, reach their full potential.

Unleash your workforce with 4-in-1 functionality
With 4-in-1 versatility, the Samsung SCX-3400F printer streamlines workflow and ensures that the office print operation is working as efficient as possible. With print, copy, scan and fax functionality, the SCX-3400F offers flexibility and lets you work with less barriers. A host of innovative features like ID Copy, N-up copy, Scan-to-email and the convenient PC fax functionality ensure that your workforce has the necessary functionality needed to thrive in the modern world of business.

Give your print-outs standout detail
If you need to make an impression, nothing shows professionalism like the stunning 1200 x 1200dpi clarity produced by the Samsung SCX-3400F multifunction printer. High resolution printing of this caliber ensures that important print-outs, like work presentations and reports, are sharp and impressive. So, give your operation every chance of making a good impression with high resolution printing.

Improve efficiency with compact design
With the growing demand for more space efficient office equipment, the Samsung SCX-3400F Laser Printer is a perfect choice. This compact multifunction printer delivers the standard in premium printing service without the excess of unwanted size. Small to medium businesses and home offices will find this printer ideal. And because it is so compact in design, it adds to its portability. So, save space and hassle with the Samsung SCX-3400F Laser Printer and its contemporary compact design.

Protect you printing with a Dust Free design
Protect your printer and your print-outs with a reliable dust-free design. The innovative design features a dust free cover. By preventing dust contamination it not only ensures that the paper is dust free before printing but also keeps the internal mechanics free from harm. This intelligent design helps prolong the life of the printer while also ensuring reliable and professional prints.

Short summary description Samsung SCX-3400F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm:
This short summary of the Samsung SCX-3400F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-3400F, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description Samsung SCX-3400F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Samsung SCX-3400F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Samsung SCX-3400F. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: White

Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8.5 s
Copying
Duplex copying *
No
Copying *
Mono copying
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (black, normal, US Letter)
21 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax memory
7 MB
Auto-redialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
SPL
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
433 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
52 dB
Mac compatibility
Yes
Design
Product color *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
16 lines
Power
Power consumption (average operating)
310 W
Power consumption (standby)
30 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Weight & dimensions
Width
15.8" (402 mm)
Depth
11.5" (293 mm)
Height
11.7" (296 mm)
Weight
17.6 lbs (8 kg)
Other features
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:47:40
Uk has collected 1 expert review for Samsung SCX-3400F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%