location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron 75 mm to 100 mm Conversion Plate Kit Black Steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75 mm to 100 mm Conversion Plate Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-254-007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833001181 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2023 10:01:14
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Five (5) years
Long product name Ergotron 75 mm to 100 mm Conversion Plate Kit Black Steel :
The short editorial description of Ergotron 75 mm to 100 mm Conversion Plate Kit Black Steel

75 mm to 100 mm Conversion Plate Kit
More>>>
Short summary description Ergotron 75 mm to 100 mm Conversion Plate Kit Black Steel:
This short summary of the Ergotron 75 mm to 100 mm Conversion Plate Kit Black Steel data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron 75 mm to 100 mm Conversion Plate Kit, Steel, Black

Long summary description Ergotron 75 mm to 100 mm Conversion Plate Kit Black Steel:
This is an auto-generated long summary of Ergotron 75 mm to 100 mm Conversion Plate Kit Black Steel based on the first three specs of the first five spec groups.

Ergotron 75 mm to 100 mm Conversion Plate Kit. Material: Steel, Product color: Black

Brand Image Article code product Stock Price from
Ergotron

Ergotron Attachment Options CPU Holder, Medium, Black
(show image)
80-058-200 CPU Holder, Medium, Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options Horizontal Track Mount Bracket Kit Aluminum
(show image)
97-090 Horizontal Track Mount Bracket Kit 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Mobile Series CPU Holder, Medium, Grey Gray
(show image)
80-058-100 CPU Holder, Medium, Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options 12" Cable Management Channel, Set of 6. Gray
(show image)
70-017-089 12" Cable Management Channel, Set of 6. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)