location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco VPN ISM f/ ISR G2 3925 VPN security equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPN ISM f/ ISR G2 3925
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCO3925-HSEC+/K9
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658466410 show
Category:
A virtual private network (VPN) extends a private network across a public network, such as the Internet. It enables a computer to send and receive data across shared or public networks as if it were directly connected to the private network, while benefiting from the functionality, security and management policies of the private network. VPN uses security equipment such as encryption devices.
VPN Security Equipment Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:22:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco VPN ISM f/ ISR G2 3925 VPN security equipment :
The short editorial description of Cisco VPN ISM f/ ISR G2 3925 VPN security equipment

Security bundle for 3925 ISR G2 Platform, including VPN ISM, Bundles
More>>>
Short summary description Cisco VPN ISM f/ ISR G2 3925 VPN security equipment:
This short summary of the Cisco VPN ISM f/ ISR G2 3925 VPN security equipment data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco VPN ISM f/ ISR G2 3925, Cisco IOS 15.2(1)T1+, UL 60950-1, CAN/CSA-C22.2, IEC 60950-1, EN 60950 , AS/NZS 60950-1, Gigabit Ethernet, 10/100/1000Base-T(X), RSA, ECDSA, GMAC, 128-bit AES, 192-bit AES, 256-bit AES, 3DES, DES, MD5, SHA-1

Long summary description Cisco VPN ISM f/ ISR G2 3925 VPN security equipment:
This is an auto-generated long summary of Cisco VPN ISM f/ ISR G2 3925 VPN security equipment based on the first three specs of the first five spec groups.

Cisco VPN ISM f/ ISR G2 3925. Compatible operating systems: Cisco IOS 15.2(1)T1+, Certification: UL 60950-1, CAN/CSA-C22.2, IEC 60950-1, EN 60950 , AS/NZS 60950-1. Ethernet LAN interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X), Authentication method: RSA, ECDSA, GMAC. Power consumption (typical): 20 W. Weight: 7.27 oz (206 g), Dimensions (WxDxH): 4.02 x 6.1 x 0.866" (102 x 155 x 22 mm)

Brand Image Article code product Stock Price from
Cisco

Cisco VPN ISM f/ ISR G2 2951 VPN security equipment
(show image)
CISCO2951-HSEC+/K9 VPN ISM f/ ISR G2 2951 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco VPN ISM f/ ISR G2 2921 VPN security equipment
(show image)
CISCO2921-HSEC+/K9 VPN ISM f/ ISR G2 2921 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)