location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL HR024 USB receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR024
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR024-DWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184878149
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:36:00
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year
Long product name DELL HR024 USB receiver :
The short editorial description of DELL HR024 USB receiver

Wireless Audio Receiver - HR024
More>>>
DELL HR024 USB receiver:
The official marketing text of DELL HR024 USB receiver as supplied by the manufacturer

USB-C audio receiver that pairs with Dell Wireless Headset - WL3024.

Short summary description DELL HR024 USB receiver:
This short summary of the DELL HR024 USB receiver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL HR024, USB receiver, 0.0600 oz (1.7 g), Black

Long summary description DELL HR024 USB receiver:
This is an auto-generated long summary of DELL HR024 USB receiver based on the first three specs of the first five spec groups.

DELL HR024. Product type: USB receiver. Weight: 0.0600 oz (1.7 g). Product color: Black

Peace of mind
Peace of mind

If you misplace the audio receiver included with your headset, you can easily reconnect with this replacement.

The story is currently unavailable. Please, contact us.
Features
Product type *
USB receiver
Brand compatibility *
Dell
Compatibility
WL3024
Product color
Black
Wireless range
1181.1" (30 m)
Frequency band
2.4 - 2.4835 GHz
Weight & dimensions
Width
0.591" (15 mm)
Depth
0.783" (19.9 mm)
Height
0.248" (6.3 mm)
Weight
0.0600 oz (1.7 g)
Ports & interfaces
USB port type
USB Type-C
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer DELL HR024 USB receiver:
Disclaimer

Actual configuration might differ from illustration