KYOCERA logo

KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51249
Info modified on:
26 Jun 2024, 11:24:38
Long product name KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm:

FS-1030MFP/DP - 30ppm, 1800 x 600 dpi, 20s, 480 W, 54 dB, 256 MB, PowerPC 440 / 667 MHz, PRESCRIBE IIe, USB 2.0, Fast Ethernet, 18 kg

KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm:

- Up to 30 pages per minute in A4
- Time to first copy: 6.9 seconds
- 5-line LCD display for clear messages and ease of use
- Print, copy and scan functionality as standard
- Duplex unit for cost saving double sided printing
- 50 sheet document processor scans double sided originals
- Copy with ease double sided ID-cards on a single sheet of paper
- Auto-power-off-mode provides lowest power consumption

The professional standard functionalities of these compact A4 MFPs will increase the productivity of any office workgroup: with print and copy speeds of up to 30 pages per minute and a fast time to first print of only 6 seconds. Featuring a large capacity document processor that scans double sided originals for an enhanced document workflow. The clear structured five line LCD display offers fast and easy access to all the functionality you need.

Short summary description KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm:

KYOCERA FS -1030MFP/DP, Laser, Mono printing, 1800 x 600 DPI, A4, Direct printing, Gray, White

Long summary description KYOCERA FS -1030MFP/DP Laser A4 1800 x 600 DPI 30 ppm:

KYOCERA FS -1030MFP/DP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Gray, White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.