location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts PLASMA-W040BLACK TV mount/stand 52" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts tv wall mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-W040BLACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371443634 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 747466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 16:53:06
The date of the most recent change of the data-sheet in Icecat's system
PLASMA-W040BLACK_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts PLASMA-W040BLACK user manual (6.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts PLASMA-W040BLACK TV mount/stand 52" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 121.3 lbs (55 kg)
  • - Minimum screen size: 23" Maximum screen size: 52" Wall
  • - Minimum VESA mount: 3.94 x 3.94" (100 x 100 mm) Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm)
  • - Number of displays supported: 1
  • - Steel Black
Guarantee: 5 year
Long product name Neomounts PLASMA-W040BLACK TV mount/stand 52" Black :
The short editorial description of Neomounts PLASMA-W040BLACK TV mount/stand 52" Black

Neomounts TV/Monitor Ultrathin Wall Mount (fixed) for 23"-52" Screen - Black
More>>>
Neomounts PLASMA-W040BLACK TV mount/stand 52" Black:
The official marketing text of Neomounts PLASMA-W040BLACK TV mount/stand 52" Black as supplied by the manufacturer

The Neomounts wall mount, model PLASMA-W040BLACK is a fixed wall mount for flat screens up to 52". This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Depth of this mount is 1,9 to 4 centimetres.

Neomounts PLASMA-W040BLACK is suitable for screens up to 52" (132 cm). The weight capacity of this product is 55 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 100x100 to 400x400mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.

All installation material including anti-theft lock is included with the product.

Short summary description Neomounts PLASMA-W040BLACK TV mount/stand 52" Black:
This short summary of the Neomounts PLASMA-W040BLACK TV mount/stand 52" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts PLASMA-W040BLACK, 23", 52", 3.94 x 3.94" (100 x 100 mm), 15.7 x 15.7" (400 x 400 mm), Steel, Black

Long summary description Neomounts PLASMA-W040BLACK TV mount/stand 52" Black:
This is an auto-generated long summary of Neomounts PLASMA-W040BLACK TV mount/stand 52" Black based on the first three specs of the first five spec groups.

Neomounts PLASMA-W040BLACK. Maximum weight capacity: 121.3 lbs (55 kg), Minimum screen size: 23", Maximum screen size: 52", Minimum VESA mount: 3.94 x 3.94" (100 x 100 mm), Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm). Distance to the wall (min): 0.748" (1.9 cm), Distance to the wall (max): 0.748" (1.9 cm). Product color: Black

Mounting
Minimum screen size
23"
Maximum weight capacity *
121.3 lbs (55 kg)
Maximum screen size *
52"
Minimum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Maximum VESA mount *
15.7 x 15.7" (400 x 400 mm)
Panel mounting interface
100 x 100, 100 x 200, 200 x 100, 200 x 200, 200 x 300, 200 x 400, 300 x 100, 300 x 200, 300 x 300, 350 x 350, 400 x 200, 400 x 300, 400 x 400
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Type
Fixed
Distance to the wall (max)
0.748" (1.9 cm)
Distance to the wall (min)
0.748" (1.9 cm)
Design
Product color *
Black
Housing material
Steel
Power
Remotely operated
No
Technical details
Country of origin
China
Technical details
Package net weight
3.17 lbs (1.44 kg)
Lockable
Lock included
Packaging data
Package width
6.5" (165 mm)
Package depth
1.57" (40 mm)
Package height
22" (560 mm)
Logistics data
Master (outer) case width
22.4" (570 mm)
Master (outer) case length
13.6" (345 mm)
Master (outer) case height
9.06" (230 mm)
Master (outer) case weight
38.8 lbs (17.6 kg)
Master (outer) case net weight
35.3 lbs (16 kg)
Quantity per master (outer) case
10 pc(s)
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
300 pc(s)
Other features
Number of products included
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)