location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts LED-W550 TV mount 75" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts tv wall mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LED-W550 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371443740
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 743967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 16:06:49
The date of the most recent change of the data-sheet in Icecat's system
drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
drawing (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts LED-W550 user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts LED-W550 TV mount 75" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 110.2 lbs (50 kg)
  • - Minimum screen size: 32" Maximum screen size: 75" Wall
  • - Minimum VESA mount: 3.94 x 3.94" (100 x 100 mm) Maximum VESA mount: 23.6 x 15.7" (600 x 400 mm)
  • - Number of displays supported: 1
  • - Black
Guarantee: 5 year
Long product name Neomounts LED-W550 TV mount 75" Black :
The short editorial description of Neomounts LED-W550 TV mount 75" Black

Neomounts TV/Monitor Wall Mount (Full Motion) for 32"-75" Screen - Black
More>>>
Neomounts LED-W550 TV mount 75" Black:
The official marketing text of Neomounts LED-W550 TV mount 75" Black as supplied by the manufacturer

The Neomounts wall mount, model LED-W550 is a full swing tilt- and swivel wall mount for flat screens up to 75" (191 cm). This mount is a great choice when you want the ultimate viewing flexibility with your flat screen TV. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished.

Neomountss' tilt (12°), rotation (6°) and swivel (120°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily depth adjustable from 5 to 50 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep living room, bedroom or home cinema installation nice and tidy.

Neomounts LED-W550SILVER has three pivot points and is suitable for screens up to 75" (191 cm). The weight capacity of this product is 50 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 100x100 to 600x400mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.

All installation material is included with the product.

Short summary description Neomounts LED-W550 TV mount 75" Black:
This short summary of the Neomounts LED-W550 TV mount 75" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts LED-W550, 75", 3.94 x 3.94" (100 x 100 mm), 23.6 x 15.7" (600 x 400 mm), 0 - 12°, 5°, Black

Long summary description Neomounts LED-W550 TV mount 75" Black:
This is an auto-generated long summary of Neomounts LED-W550 TV mount 75" Black based on the first three specs of the first five spec groups.

Neomounts LED-W550. Maximum weight capacity: 110.2 lbs (50 kg), Minimum screen size: 32", Maximum screen size: 75", Minimum VESA mount: 3.94 x 3.94" (100 x 100 mm), Maximum VESA mount: 23.6 x 15.7" (600 x 400 mm). Tilt angle range: 0 - 12°, Angle of rotation: 5°, Distance to the wall (min): 1.97" (5 cm), Distance to the wall (max): 19.7" (50 cm). Product color: Black

Mounting
Minimum screen size
32"
Maximum weight capacity *
110.2 lbs (50 kg)
Maximum screen size *
75"
Minimum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Maximum VESA mount *
23.6 x 15.7" (600 x 400 mm)
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt angle range
0 - 12°
Swivel angle
120°
Angle of rotation
Distance to the wall (max)
19.7" (50 cm)
Distance to the wall (min)
1.97" (5 cm)
Design
Product color *
Black
Technical details
Country of origin
Taiwan
Package net weight
16.5 lbs (7.5 kg)
Packaging data
Package width
18.1" (460 mm)
Package depth
18.1" (460 mm)
Package height
2.76" (70 mm)
Logistics data
Master (outer) case width
18.5" (470 mm)
Master (outer) case length
23.6" (600 mm)
Master (outer) case height
5.91" (150 mm)
Master (outer) case weight
37.9 lbs (17.2 kg)
Master (outer) case net weight
33.1 lbs (15 kg)
Quantity per master (outer) case
2 pc(s)
Harmonized System (HS) code
85299097
Quantity per EUR-pallet
36 pc(s)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)