location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 30a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12K00017UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529035764 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 11:01:14
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-13420H (12MB Cache)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Guarantee: 1-year, Courier or Carry-in + 1Y Onsite from 1Y Depot WHB (CPN)
Long product name Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black :
The short editorial description of Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black

Intel Core i5-13420H (12MB Cache), 8GB DDR4-SDRAM, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, DVD±RW, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
The official marketing text of Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black as supplied by the manufacturer

For all you do—an all-in-one
The ThinkCentre Neo 30a Gen 4 (24″ Intel) could be the perfect office companion. The all-in-one design—where the PC and display function as one unit—fits virtually anywhere. And it's powered by top-flight, 13th Gen Intel® Core™ processors with integrated graphics. Whether you're focusing on details, designing new products, or multitasking through everything at once, this flexible PC can help you do it all.

Small size, big productivity
Got a big job but a small desk? Tired of cables that seem to be everywhere? With a midsize, 23.8″ FHD display, the ThinkCentre Neo 30a Gen 4 offers crisp, vibrant visuals with plenty of on-screen work area for productivity, while the all-in-one construction saves space and reduces cable clutter. It's a minimalist approach that users love and even extends to the packaging, comprised of 65% post-consumer recycled content and ocean-bound plastics.

Smart. Connected. Secure.
Ease of use is a hallmark of the ThinkCentre Neo line of all-in-one PCs. And the Neo 30a Gen 4 (24″ Intel) delivers, with multiple USB and other ports for connecting accessories. But you get more than convenience—you get peace of mind, too. There's a theft deterring Smart Cable Clip and Windows Hello facial recognition software (requires optional IR camera).

Hello team! Good-bye background noise.
Finally, a computer than makes virtual meetings more enjoyable and productive. AI Meeting Manager improves audio, eases background distractions, and helps with post-meeting chores. For clear communication, there's AI-enhanced noise reduction, plus Subtitles and Translator tools. For less manual note-taking, try Voice-to-Text or Meeting Notes Editor. There's Alexa Show Mode, too, to make your PC a voice-activated smart display.

Ready to work, today & tomorrow
The ThinkCentre Neo 30a Gen 4 (24″ Intel) all-in-one has features you need—and features you want. There's a handy retractable webcam you can pop-out to activate for office meetings or family video calls, then pop back in when you choose not to be seen. Memory and storage are less exciting but still important. With multiple HDD or SSD volumes and DDR4 memory allotments available, you can go big up-front or start small and expand later.

Stays cool—like you
Go ahead. Put your new all-in-one PC to work. The ThinkCentre Neo 30a Gen 4 (24" Intel) has our Intelligent Cooling Engine (ICE) 5.0, with four operating modes tuned for environments from everyday office cubicles to steamy work zones. Even if your job has you hot under the collar, ICE 5.0 keeps your PC running smoothly using virtual intuition to control power consumption and internal temperature.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
This short summary of the Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre neo 30a, 23.8", Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
This is an auto-generated long summary of Lenovo ThinkCentre neo 30a Intel® Core™ i5 i5-13420H 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre neo 30a. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Pro. Product color: Black

For all you do—an all-in-one
For all you do—an all-in-one

The ThinkCentre Neo 30a Gen 4 (24″ Intel) could be the perfect office companion. The all-in-one design—where the PC and display function as one unit—fits virtually anywhere. And it's powered by top-flight, 13th Gen Intel® Core™ processors with integrated graphics options up to Intel® Iris® Xe. Whether you're focusing on details, designing new products, or multitasking through everything at once, this flexible PC can help you do it all.

Small size, big productivity
Small size, big productivity

Got a big job but a small desk? Tired of cables that seem to be everywhere? With a midsize, 23.8″ FHD display, the ThinkCentre Neo 30a Gen 4 offers crisp, vibrant visuals with plenty of on-screen work area for productivity, while the all-in-one construction saves space and reduces cable clutter. It's a minimalist approach that users love and even extends to the packaging, comprised of 65% post-consumer recycled content and ocean-bound plastics.

Smart. Connected. Secure.
Smart. Connected. Secure.

Ease of use is a hallmark of the ThinkCentre Neo line of all-in-one PCs. And the Neo 30a Gen 4 (24″ Intel) delivers, with multiple USB and other ports for connecting accessories. But you get more than convenience—you get peace of mind, too. There's a theft deterring Smart Cable Clip and Windows Hello facial recognition software (requires optional IR camera).

Hello team! Good-bye background noise.
Hello team! Good-bye background noise.

Finally, a computer than makes virtual meetings more enjoyable and productive. AI Meeting Manager improves audio, eases background distractions, and helps with post-meeting chores. For clear communication, there's AI-enhanced noise reduction, plus Subtitles and Translator tools. For less manual note-taking, try Voice-to-Text or Meeting Notes Editor. There's Alexa Show Mode, too, to make your PC a voice-activated smart display.

Ready to work, today & tomorrow
Ready to work, today & tomorrow

The ThinkCentre Neo 30a Gen 4 (24″ Intel) all-in-one has features you need—and features you want. There's a handy retractable webcam you can pop-out to activate for office meetings or family video calls, then pop back in when you choose not to be seen. Memory and storage are less exciting but still important. With multiple HDD or SSD volumes and DDR4 memory allotments available, you can go big up-front or start small and expand later.

Stays cool—like you
Stays cool—like you

Go ahead. Put your new all-in-one PC to work. The ThinkCentre Neo 30a Gen 4 (24" Intel) has our Intelligent Cooling Engine (ICE) 5.0, with four operating modes tuned for environments from everyday office cubicles to steamy work zones. Even if your job has you hot under the collar, ICE 5.0 keeps your PC running smoothly using virtual intuition to control power consumption and internal temperature.

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB color space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Tilt adjustment
Yes
Tilt angle range
-5 - 16°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-13420H
Processor cores
8
Processor boost frequency
4.6 GHz
Performance cores
4
Efficient cores
4
Performance-core Max Turbo Frequency
4.6 GHz
Efficient-core Max Turbo Frequency
3.4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
95 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Speakers manufacturer
Harman Kardon
Built-in microphone
Yes
Audio chip
Realtek ALC256
Audio system
HD
Camera
Built-in camera *
Yes
Camera resolution
1280 x 720 pixels
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Design
Color name
Raven black
Product color *
Black
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
BIOS password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Operating system language
English
Power
AC adapter power
90 W
Weight & dimensions
Width (with stand)
21.3" (541 mm)
Depth (with stand)
8.66" (220 mm)
Weight (with stand)
14.6 lbs (6.6 kg)
Package width
25.9" (658 mm)
Package depth
10.4" (264 mm)
Package height
22.4" (570 mm)
Package weight
23.6 lbs (10.7 kg)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Certificates
Certification
TÜV Rheinland® Flicker Free TÜV Rheinland Low Blue Light TÜV Rheinland Low Noise
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Packaging content
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Keyboard language
UK English
Brand Image Article code product Stock Price from
Lenovo ThinkCentre Tiny-In-One 27 27" 2560 x 1440 pixels All-in-One PC Black Lenovo ThinkCentre Tiny-In-One 27 27" 2560 x 1440 pixels All-in-One PC Black
(show image)
11JHRAR1UK ThinkCentre Tiny-In-One 27 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)