location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 4220 data projector Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-36307
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063062010
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 4220 data projector Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Standard throw projector Black
  • - DLP 4100 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 4:3 2000:1
  • - Screen size compatibility: 30.8 - 307"
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 375 W
Guarantee: Lamp Warranty: 1 year
Long product name DELL 4220 data projector Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black :
The short editorial description of DELL 4220 data projector Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black

4220 Projector, 4100Lum, ANSI, 2000:1, XGA (1024 x 768), 2x5W RMS, HDMI 1.3, 2.9 kg, black
More>>>
DELL 4220 data projector Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black:
The official marketing text of DELL 4220 data projector Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black as supplied by the manufacturer

You want your presentations to shine, and the 4220 Projector can deliver. With stunning brightness and clarity, this projector lights up the room. Whether you’re presenting to the boardroom, the conference room or the classroom, your audience will be captivated.

Experience awesome brightness and contrast : Your presentations will come vividly to life, even in a bright ambient-light environment, with 4100 ANSI Lumens (max.) and 2000:1 contrast ratio Typical (Full On/Full Off).

Dell 4220 Projector. Impress the audience with crisp, sharp image resolution : Help ensure that your presentations will be razor-sharp with native XGA (1024x768) resolution, delivering up to 63% more pixels than SVGA (800x600)1.

Dell 4220 Projector Take in the big picture and stereo sound : Dazzle the audience with a 307" (7.79m) diagonal projection size at 32.81 ft. (10m), while built-in dual 5W speakers round out the presentation with rich audio.

Dell 4220 Projector. Go beyond the presentation : Enjoy movies or other media in style: the 4220 Projector also supports 720p HD resolution and 3D capability.

Sometimes it’s not enough to merely present to the room. Sometimes you need to actively engage your audience. The 4220 Projector’s impressive connectivity options allow a wide range of functionality that helps you bring the audience into the show.

Maintaining your A/V equipment shouldn’t slow you down. The 4220 Projector is an ideal option for businesses looking to establish and easily administer an A/V equipment pool for presentations at the office.

Short summary description DELL 4220 data projector Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black:
This short summary of the DELL 4220 data projector Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 4220, 4100 ANSI lumens, DLP, XGA (1024x768), 2000:1, 4:3, 30.8 - 307"

Long summary description DELL 4220 data projector Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black:
This is an auto-generated long summary of DELL 4220 data projector Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black based on the first three specs of the first five spec groups.

DELL 4220. Projector brightness: 4100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 18.2 - 21.8 mm, Aperture range (F-F): 2.4 - 2.66, Throw ratio: 1.6 - 1.92:1. Analog signal format system: NTSC, NTSC 4.43, NTSC J, NTSC M, PAL, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL..., Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 720 (HD 720), 800 x 600 (SVGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B, USB Type-A, USB Type-B

Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
30.8 - 307"
Projection distance
47.2 - 393.7" (1.2 - 10 m)
Projector brightness *
4100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
4:3
Uniformity
80%
Keystone correction, vertical
-35 - 40°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
2500 h
Lamp power
300 W
Lens system
Focal length range
18.2 - 21.8 mm
Aperture range (F-F)
2.4 - 2.66
Throw ratio
1.6 - 1.92:1
Offset
115%
Video
Analog signal format system *
NTSC, NTSC 4.43, NTSC J, NTSC M, PAL, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL Nc, SECAM, SECAM B, SECAM D, SECAM G, SECAM K, SECAM K1, SECAM L
Full HD *
No
HD-Ready
No
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 720 (HD 720), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI version
1.3
S-Video inputs quantity
1
USB 2.0 ports quantity *
3
Audio (L/R) in *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
Mini-USB B, USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
AC (power) in
Yes
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
HDCP
Yes
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
2
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product color *
Black
Placement
Desktop, Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
375 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
10 W
Power consumption (economy mode)
320 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
11.3" (286 mm)
Depth
9.76" (247.8 mm)
Height
4.33" (110 mm)
Weight *
6.39 lbs (2.9 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, USB, VGA
Manual
Yes
Logistics data
Harmonized System (HS) code
85286200
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 03:41:45
Uk has collected 1 expert review for DELL 4220 data projector Standard throw projector 4100 ANSI lumens DLP XGA (1024x768) Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2014-12-24 03:41:44
Similar to the Dell 4320%displayPrice% at %seller% projector that I recently reviewed, the Dell 4220 ($1,099) shares the same general description of being light enough to carry with you and bright enough to throw an image suitable for a mid- to large-size...
Good High brightness, at 4,100 lumens. Surprisingly light for the brightness. Comes with soft carrying case.
Bad 3D support is limited PCs equipped with quad-buffered, OpenGL, 3D-compatible graphics cards...
Bottom line Light enough to bring with you as a regular traveling companion, the Dell 4220 Network Projector delivers a bright image at a native XGA resolution...
70%
Brand Image Article code product Stock Price from
DELL M115HD data projector Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black DELL M115HD data projector Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black
(show image)
210-ABOI M115HD
Country Distributor
United Kingdom 1 distributor(s)